Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001094-FDB3632
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 12A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 6000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 80A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control
Quantity per package: 800
N-Channel 100V 12A (Ta), 80A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 12A (Ta), 80A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 12A (Ta), 80A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)
MOSFETs N-Channel PowerTrench Product overview: FDB3632 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB3632 can be used for catalog matching and distributor lookup.
MOSFET, POWER FIELD-EFFECT TRANSISTOR, 12A, 100V, 0.009OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 100V 12A/80A D2PAK
N CHANNEL MOSFET, 100V, 80A, TO-263AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:310W RoHS Compliant: Yes
MOSFET N-CH 100V 12A/80A D2PAK
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 001094-FDB3632 | 6710334 | 6710334P | FDB3632DKR-ND | 2088-FDB3632 | 16119698 | FDB3632 | 28H9661 | 67R2024 | FDB3632 | FDB3632 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB3632 | MOSFETs | MOSFETs | Single FETs, MOSFETs | N-Channel MOSFET Transistor | Transistor | Single FETs, MOSFETs | N Channel Mosfet, 100V, 80A, To-263Ab; Channel Type Onsemi | Mosfet, Full Reel; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| V(BR)DSS | 100 volts | 100 volts | |||||||||
| PD | 310000 milliwatts | 310 milliwatts | 310000 milliwatts | 310000 milliwatts | |||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||||||
| Package Type | TO-263; SOT3; D2PAK (TO-263AB) | TO-263; D2pak (to-263) | TO-263; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Reel | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-3; TO-263 | TO-3 | Surface Mount |