DIODES Incorporated Single Bipolar Transistors FZT869TA

Description
Bipolar (BJT) Transistor NPN 25V 7A 100MHz 3W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 7A 100MHz 3W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FZT869TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT869TR-ND
Single Bipolar Transistors FZT869TR-ND
Bipolar (BJT) Transistor NPN 25V 7A 100MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 25V 7A 100MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT869CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT869CT-ND
Single Bipolar Transistors FZT869CT-ND
Bipolar (BJT) Transistor NPN 25V 7A 100MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 25V 7A 100MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FZT869TA - 117678-FZT869TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT869TA
117678-FZT869TA
TRANSISTORS - Transistors (BJT) - Single - FZT869TA 117678-FZT869TA
Manufacturer: Diodes Incorporated Win Source Part Number: 117678-FZT869TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 350mV @ 150mA, 6.5A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 1A, 1V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 117678-FZT869TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 350mV @ 150mA, 6.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 1A, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 7A Bipolar Transistor
276-FZT869TA
25V 7A Bipolar Transistor 276-FZT869TA
TRANS NPN 25V 7A SOT223-3 Product overview: FZT869TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT869TA can be used for catalog matching and distributor lookup.

TRANS NPN 25V 7A SOT223-3 Product overview: FZT869TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT869TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 94144834 - Radwell International
Willingboro, NJ, United States
Transistor
94144834
Transistor 94144834
TRANSISTOR, BIPOLAR (BJT) TRANSISTOR, NPN, 25V, 7A, 100MHZ, 3W, SURFACE MOUNT, SOT-223-3, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BIPOLAR (BJT) TRANSISTOR, NPN, 25V, 7A, 100MHZ, 3W, SURFACE MOUNT, SOT-223-3, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FZT869TA
Bipolar Transistors - BJT FZT869TA
Bipolar Transistors - BJT NPN High Ct Low Sat

Bipolar Transistors - BJT NPN High Ct Low Sat

Buy Now Datasheet
Trans, Npn, 25V, 7A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 28AK9809 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 25V, 7A, 150Deg C, 3W Rohs Compliant Diodes Inc.
28AK9809
Trans, Npn, 25V, 7A, 150Deg C, 3W Rohs Compliant Diodes Inc. 28AK9809
TRANS, NPN, 25V, 7A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, NPN, 25V, 7A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT869TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT869TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT869TA
TRANS NPN 25V 7A SOT223-3

TRANS NPN 25V 7A SOT223-3

Supplier's Site
Single Bipolar Transistors - FZT869TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FZT869TA
Single Bipolar Transistors FZT869TA
TRANS NPN 25V 7A SOT223-3

TRANS NPN 25V 7A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FZT869TR-ND 117678-FZT869TA 276-FZT869TA 94144834 FZT869TA 28AK9809 FZT869TA FZT869TA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FZT869TA 25V 7A Bipolar Transistor Transistor Bipolar Transistors - BJT Trans, Npn, 25V, 7A, 150Deg C, 3W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN; NPN NPN NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 7000 milliamps 7000 milliamps 7000 milliamps
VCEO 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274920P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
45 V, 100 mA NPN/NPN general-purpose double transistors - BC847RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
Single Bipolar Transistors - BC848CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers