onsemi Single FETs, MOSFETs FQP85N06

Description
N-Channel 60V 85A (Tc) 160W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 85A (Tc) 160W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP85N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP85N06-ND
Single FETs, MOSFETs FQP85N06-ND
N-Channel 60V 85A (Tc) 160W (Tc) Through Hole TO-220-3

N-Channel 60V 85A (Tc) 160W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 85A TO-220 MOSFET Transistor
278-FQP85N06
N-Channel 60V 85A TO-220 MOSFET Transistor 278-FQP85N06
N-Channel MOSFET 60V 85A 10mR TO-220 Power Transistor Product overview: FQP85N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 85A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP85N06 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 60V 85A 10mR TO-220 Power Transistor Product overview: FQP85N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 85A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP85N06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP85N06 - 1039883-FQP85N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP85N06
1039883-FQP85N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP85N06 1039883-FQP85N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039883-FQP85N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 112nC @ 10V Max Input Capacitance: 4120pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 10 mOhm @ 42.5A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039883-FQP85N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 112nC @ 10V
Max Input Capacitance: 4120pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 10 mOhm @ 42.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQP85N06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP85N06
Single FETs, MOSFETs FQP85N06
MOSFET N-CH 60V 85A TO220-3

MOSFET N-CH 60V 85A TO220-3

Supplier's Site Datasheet
N Channel Mosfet, 60V, 85A, To-220; Channel Type Onsemi - 34C0507 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 85A, To-220; Channel Type Onsemi
34C0507
N Channel Mosfet, 60V, 85A, To-220; Channel Type Onsemi 34C0507
N CHANNEL MOSFET, 60V, 85A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:85A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 85A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:85A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP85N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP85N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP85N06
MOSFET N-CH 60V 85A TO220-3

MOSFET N-CH 60V 85A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQP85N06
MOSFET FQP85N06
MOSFET 60V N-Channel QFET

MOSFET 60V N-Channel QFET

Buy Now Datasheet
Transistor - 16125748 - Radwell International
Willingboro, NJ, United States
Transistor
16125748
Transistor 16125748
N CHANNEL MOSFET, 60V, 85A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:85A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.01OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 60V, 85A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:85A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.01OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP85N06-ND 278-FQP85N06 1039883-FQP85N06 FQP85N06 34C0507 FQP85N06 FQP85N06 16125748
Product Name Single FETs, MOSFETs N-Channel 60V 85A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP85N06 Single FETs, MOSFETs N Channel Mosfet, 60V, 85A, To-220; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
PD 160000 milliwatts 160000 milliwatts 160000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data