62mm C-Serien Modul mit Trench/Feldstopp IGBT3 und Emitter Controlled 3 Diode Product overview: FZ800R12KE3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FZ800R12KE3 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1176288-FZ800R12KE3
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
DISCONTINUED BY MANUFACTURER, IGBT MODULE, TRENCH FIELD STOP, SINGLE ,1200V, 800A, 3550W, CHASSIS MOUNT MODULE. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-FZ800R12KE3 | 1176288-FZ800R12KE3 | FZ800R12KE3 | 125587054 |
| Product Name | IGBT Transistor | IGBTs - Modules - FZ800R12KE3 | IGBT Modules | IGBT |
| Package Type | SOT3 |