onsemi N-Channel 200V MOSFET Transistor FQP32N20C

Description
MOSFETs 200V N-Channel Advance Q-FET Product overview: FQP32N20C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP32N20C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 200V N-Channel Advance Q-FET Product overview: FQP32N20C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP32N20C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V MOSFET Transistor
2088-FQP32N20C
N-Channel 200V MOSFET Transistor 2088-FQP32N20C
MOSFETs 200V N-Channel Advance Q-FET Product overview: FQP32N20C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP32N20C can be used for catalog matching and distributor lookup.

MOSFETs 200V N-Channel Advance Q-FET Product overview: FQP32N20C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP32N20C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP32N20C - 016452-FQP32N20C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP32N20C
016452-FQP32N20C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP32N20C 016452-FQP32N20C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016452-FQP32N20C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 82 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016452-FQP32N20C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 82 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQP32N20CFS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP32N20CFS-ND
Single FETs, MOSFETs FQP32N20CFS-ND
N-Channel 200V 28A (Tc) 156W (Tc) Through Hole TO-220-3

N-Channel 200V 28A (Tc) 156W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Mosfet, N-Ch, 200V, 28A, 156W, To-220; Transistor Polarity Onsemi - 99AC9205 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 28A, 156W, To-220; Transistor Polarity Onsemi
99AC9205
Mosfet, N-Ch, 200V, 28A, 156W, To-220; Transistor Polarity Onsemi 99AC9205
MOSFET, N-CH, 200V, 28A, 156W, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:28A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.068ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 200V, 28A, 156W, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:28A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.068ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP32N20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP32N20C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP32N20C
MOSFET N-CH 200V 28A TO220-3

MOSFET N-CH 200V 28A TO220-3

Supplier's Site
Transistor - 49272432 - Radwell International
Willingboro, NJ, United States
Transistor
49272432
Transistor 49272432
TRANSISTOR,MOSFET,N- CHANNEL,200V V(BR)DSS,28A I(D),TO-200AB ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR,MOSFET,N-CHANNEL,200V V(BR)DSS,28A I(D),TO-200AB ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V N-Channel Advance Q-FET

MOSFET 200V N-Channel Advance Q-FET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FQP32N20C 016452-FQP32N20C FQP32N20CFS-ND 99AC9205 FQP32N20C 49272432 FQP32N20C
Product Name N-Channel 200V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP32N20C Single FETs, MOSFETs Mosfet, N-Ch, 200V, 28A, 156W, To-220; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0200 kS
PD 156 milliwatts 156000 milliwatts
Package Type Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
Single FETs, MOSFETs - AUIRFR5505-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers