onsemi Single FETs, MOSFETs FDD3570

Description
N-Channel 80V 10A (Ta) 3.4W (Ta), 69W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 80V 10A (Ta) 3.4W (Ta), 69W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD3570-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD3570-ND
Single FETs, MOSFETs FDD3570-ND
N-Channel 80V 10A (Ta) 3.4W (Ta), 69W (Tc) Surface Mount TO-252AA

N-Channel 80V 10A (Ta) 3.4W (Ta), 69W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3570 - 1038060-FDD3570 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3570
1038060-FDD3570
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3570 1038060-FDD3570
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038060-FDD3570 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.4W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 2800pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038060-FDD3570
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.4W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 2800pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80V 10A MOSFET Transistor
278-FDD3570
80V 10A MOSFET Transistor 278-FDD3570
MOSFET N-CH 80V 10A D-PAK Product overview: FDD3570 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD3570 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 10A D-PAK Product overview: FDD3570 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD3570 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 108028425 - Radwell International
Willingboro, NJ, United States
Transistor
108028425
Transistor 108028425
TRANSISTOR,MOSFET,N- CHANNEL,80V V(BR)DSS,43A I(D),TO-252AA. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR,MOSFET,N-CHANNEL,80V V(BR)DSS,43A I(D),TO-252AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD3570 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD3570
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD3570
MOSFET N-CH 80V 10A TO252

MOSFET N-CH 80V 10A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number FDD3570-ND 1038060-FDD3570 278-FDD3570 108028425 FDD3570
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3570 80V 10A MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
40V 120A MOSFET Transistor - 278-AUIRFSL8405 - ERSAELECTRONICS PTE. LTD.
Specs
PD 163000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details