onsemi Through-Hole 600V 40A IGBT Transistor FGAF40N60UFTU

Description
600V 40A IGBT Transistor, Through Hole, SC Package Product overview: FGAF40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGAF40N60UFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 40A IGBT Transistor, Through Hole, SC Package Product overview: FGAF40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGAF40N60UFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 600V 40A IGBT Transistor
279-FGAF40N60UFTU
Through-Hole 600V 40A IGBT Transistor 279-FGAF40N60UFTU
600V 40A IGBT Transistor, Through Hole, SC Package Product overview: FGAF40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGAF40N60UFTU can be used for catalog matching and distributor lookup.

600V 40A IGBT Transistor, Through Hole, SC Package Product overview: FGAF40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGAF40N60UFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - FGAF40N60UFTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGAF40N60UFTU-ND
Single IGBTs FGAF40N60UFTU-ND
IGBT 600V 40A 100W Through Hole TO-3PF

IGBT 600V 40A 100W Through Hole TO-3PF

Buy Now Datasheet
IGBTs - 7599257P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT Ultrafast 600V 40A 35ns 2.3V TO-3PF

IGBT Ultrafast 600V 40A 35ns 2.3V TO-3PF

Supplier's Site
IGBTs - 7599257 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7599257
IGBTs 7599257
IGBT Ultrafast 600V 40A 35ns 2.3V TO-3PF

IGBT Ultrafast 600V 40A 35ns 2.3V TO-3PF

Supplier's Site
IGBTs - 1454338 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1454338
IGBTs 1454338
IGBT Ultrafast 600V 40A 35ns 2.3V TO-3PF

IGBT Ultrafast 600V 40A 35ns 2.3V TO-3PF

Supplier's Site
IGBTs - Single - FGAF40N60UFTU - 040290-FGAF40N60UFTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGAF40N60UFTU
040290-FGAF40N60UFTU
IGBTs - Single - FGAF40N60UFTU 040290-FGAF40N60UFTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040290-FGAF40N60UFTU Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 77nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 3V @ 15V, 20A Total Switching Energy(Ets): 470μJ (on), 130μJ (off) Turn-on and Turn-off delay time: 15ns/65ns Testing Conditions: 300V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 360

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040290-FGAF40N60UFTU
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 77nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 3V @ 15V, 20A
Total Switching Energy(Ets): 470μJ (on), 130μJ (off)
Turn-on and Turn-off delay time: 15ns/65ns
Testing Conditions: 300V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 360

Buy Now Datasheet
Igbt,n Channel,fast W/dio,600V,40A,to-3Pf; Continuous Collector Current Onsemi - 41T0504 - Newark, An Avnet Company
Chicago, IL, United States
Igbt,n Channel,fast W/dio,600V,40A,to-3Pf; Continuous Collector Current Onsemi
41T0504
Igbt,n Channel,fast W/dio,600V,40A,to-3Pf; Continuous Collector Current Onsemi 41T0504
IGBT,N CHANNEL,FAST W/DIO,600V,40A,TO-3P F; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:2.3V; Power Dissipation:100W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

IGBT,N CHANNEL,FAST W/DIO,600V,40A,TO-3PF; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:2.3V; Power Dissipation:100W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FGAF40N60UFTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGAF40N60UFTU
Discrete Semiconductor Products - Transistors - IGBTs FGAF40N60UFTU
IGBT 600V 40A TO3PF

IGBT 600V 40A TO3PF

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGAF40N60UFTU
IGBT Transistors FGAF40N60UFTU
IGBT Transistors 40A/600V/ IGBT

IGBT Transistors 40A/600V/ IGBT

Buy Now Datasheet
IGBT - 38463330 - Radwell International
Willingboro, NJ, United States
INSULATED GATE BIPOLAR TRANSISTOR, 40A I(C), 600V V(BR)CES, N-CHANNEL, TO-3PF. FREE 2 YEAR RADWELL WARRANTY

INSULATED GATE BIPOLAR TRANSISTOR, 40A I(C), 600V V(BR)CES, N-CHANNEL, TO-3PF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGAF40N60UFTU FGAF40N60UFTU-ND 7599257P 7599257 040290-FGAF40N60UFTU 41T0504 FGAF40N60UFTU FGAF40N60UFTU 38463330
Product Name Through-Hole 600V 40A IGBT Transistor Single IGBTs IGBTs IGBTs IGBTs - Single - FGAF40N60UFTU Igbt,n Channel,fast W/dio,600V,40A,to-3Pf; Continuous Collector Current Onsemi Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors IGBT
PD 100000 milliwatts 100000 milliwatts 100000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-3; TO-3P-3 Full Pack TO-3PF To-3pf TO-3; SOT3; TO-3PF TO-3
Unlock Full Specs
to access all available technical data