ON Semiconductor, FDP083N15A-F102
N-Channel 150V 83A (Tc) 294W (Tc) Through Hole TO-220-3
MOSFETs 150V N-CHANNEL POWERTRENCH MOSFET Product overview: FDP083N15A-F102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP083N15A-F102
MOSFET N-CH 150V 83A TO220-3
MOSFET N-CH 150V 83A TO220-3
MOSFET Transistor, N Channel, 117 A, 150 V, 0.00685 ohm, 10 V, 2 V RoHS Compliant: Yes
MOSFET TRANSISTOR, N CHANNEL, 117 A, 150 V, 0.00685 OHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET 150V N-CHANNEL POWERTRENCH MOSFET
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1867931 | 1867931P | FDP083N15A-F102-ND | 2088-FDP083N15A-F102 | FDP083N15A-F102 | FDP083N15A-F102 | 95W3172 | 135803448 | FDP083N15A-F102 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | N-Channel 150V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 117 A, 150 V, 0.00685 Ohm, 10 V, 2 V Rohs Compliant Onsemi | Transistor | MOSFET |
| Package Type | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | ||
| Number of units in IC | 1 | ||||||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||||
| MOSFET Operating Mode | Enhancement | ||||||||
| Transconductance | 0.1390 kS |