onsemi Single FETs, MOSFETs FQP2N90

Description
N-Channel 900V 2.2A (Tc) 85W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 900V 2.2A (Tc) 85W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP2N90FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP2N90FS-ND
Single FETs, MOSFETs FQP2N90FS-ND
N-Channel 900V 2.2A (Tc) 85W (Tc) Through Hole TO-220-3

N-Channel 900V 2.2A (Tc) 85W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP2N90 - 067427-FQP2N90 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP2N90
067427-FQP2N90
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP2N90 067427-FQP2N90
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067427-FQP2N90 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7.2 Ohm @ 1.1A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067427-FQP2N90
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 2.2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 7.2 Ohm @ 1.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 900V MOSFET Transistor
2088-FQP2N90
N-Channel 900V MOSFET Transistor 2088-FQP2N90
MOSFETs 900V N-Channel QFET Product overview: FQP2N90 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP2N90 can be used for catalog matching and distributor lookup.

MOSFETs 900V N-Channel QFET Product overview: FQP2N90 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP2N90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP2N90 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP2N90
Single FETs, MOSFETs FQP2N90
MOSFET N-CH 900V 2.2A TO220-3

MOSFET N-CH 900V 2.2A TO220-3

Supplier's Site Datasheet
Mosfet, N Ch, 900V, 2.2A, To-220Ab-3; Channel Type Onsemi - 31Y1548 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 900V, 2.2A, To-220Ab-3; Channel Type Onsemi
31Y1548
Mosfet, N Ch, 900V, 2.2A, To-220Ab-3; Channel Type Onsemi 31Y1548
MOSFET, N CH, 900V, 2.2A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:2.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 900V, 2.2A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:2.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP2N90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP2N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP2N90
MOSFET N-CH 900V 2.2A TO220-3

MOSFET N-CH 900V 2.2A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQP2N90
MOSFET FQP2N90
MOSFET 900V N-Channel QFET

MOSFET 900V N-Channel QFET

Buy Now Datasheet
Transistor - 74195175 - Radwell International
Willingboro, NJ, United States
Transistor
74195175
Transistor 74195175
POWER FIELD-EFFECT TRANSISTOR, 2.2A I(D), 900V, 7.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 2.2A I(D), 900V, 7.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP2N90FS-ND 067427-FQP2N90 2088-FQP2N90 FQP2N90 31Y1548 FQP2N90 FQP2N90 74195175
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP2N90 N-Channel 900V MOSFET Transistor Single FETs, MOSFETs Mosfet, N Ch, 900V, 2.2A, To-220Ab-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 Tube TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
V(BR)DSS 900 volts 900 volts
PD 85000 milliwatts 85 milliwatts 85000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data