onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP27P06 FQP27P06

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091894-FQP27P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 70 mOhm @ 13.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091894-FQP27P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 70 mOhm @ 13.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP27P06 - 091894-FQP27P06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP27P06
091894-FQP27P06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP27P06 091894-FQP27P06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091894-FQP27P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 70 mOhm @ 13.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 091894-FQP27P06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 70 mOhm @ 13.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Quantity per package: 1k pcs

Buy Now Datasheet
MOSFETs - 6715064 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715064
MOSFETs 6715064
MOSFET P-Channel 60V 27A TO220AB

MOSFET P-Channel 60V 27A TO220AB

Supplier's Site
MOSFETs - 6715064P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715064P
MOSFETs 6715064P
MOSFET P-Channel 60V 27A TO220AB

MOSFET P-Channel 60V 27A TO220AB

Supplier's Site
MOSFETs - 1784752 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784752
MOSFETs 1784752
MOSFET P-Channel 60V 27A TO220AB

MOSFET P-Channel 60V 27A TO220AB

Supplier's Site
Single FETs, MOSFETs - FQP27P06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP27P06-ND
Single FETs, MOSFETs FQP27P06-ND
P-Channel 60V 27A (Tc) 120W (Tc) Through Hole TO-220-3

P-Channel 60V 27A (Tc) 120W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V MOSFET Transistor
2088-FQP27P06
P-Channel 60V MOSFET Transistor 2088-FQP27P06
MOSFETs 60V P-Channel QFET Product overview: FQP27P06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP27P06 can be used for catalog matching and distributor lookup.

MOSFETs 60V P-Channel QFET Product overview: FQP27P06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP27P06 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP27P06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP27P06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP27P06
MOSFET P-CH 60V 27A TO220-3

MOSFET P-CH 60V 27A TO220-3

Supplier's Site
P Channel Mosfet, -60V, 27A, To-220; Channel Type Onsemi - 58K1524 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 27A, To-220; Channel Type Onsemi
58K1524
P Channel Mosfet, -60V, 27A, To-220; Channel Type Onsemi 58K1524
P CHANNEL MOSFET, -60V, 27A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:27A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 27A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:27A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, -27 A, 60 V, 70 Mohm, -10 V, -4 V Rohs Compliant Onsemi - 97K0173 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -27 A, 60 V, 70 Mohm, -10 V, -4 V Rohs Compliant Onsemi
97K0173
Mosfet Transistor, P Channel, -27 A, 60 V, 70 Mohm, -10 V, -4 V Rohs Compliant Onsemi 97K0173
MOSFET Transistor, P Channel, -27 A, 60 V, 70 mohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -27 A, 60 V, 70 mohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 16125688 - Radwell International
Willingboro, NJ, United States
Transistor
16125688
Transistor 16125688
P CHANNEL MOSFET, CONTINUOUS DRAIN CURRENT ID:-27A, DRAIN SOURCE VOLTAGE VDS:-60V, ON RESISTANCE RDS(ON):0.07OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

P CHANNEL MOSFET, CONTINUOUS DRAIN CURRENT ID:-27A, DRAIN SOURCE VOLTAGE VDS:-60V, ON RESISTANCE RDS(ON):0.07OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - FQP27P06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP27P06
Single FETs, MOSFETs FQP27P06
MOSFET P-CH 60V 27A TO220-3

MOSFET P-CH 60V 27A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FQP27P06
MOSFET FQP27P06
MOSFET 60V P-Channel QFET

MOSFET 60V P-Channel QFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 091894-FQP27P06 6715064 6715064P FQP27P06-ND 2088-FQP27P06 FQP27P06 58K1524 97K0173 16125688 FQP27P06 FQP27P06
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP27P06 MOSFETs MOSFETs Single FETs, MOSFETs P-Channel 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -60V, 27A, To-220; Channel Type Onsemi Mosfet Transistor, P Channel, -27 A, 60 V, 70 Mohm, -10 V, -4 V Rohs Compliant Onsemi Transistor Single FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
PD 120000 milliwatts 120 milliwatts 120000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 Tube TO-220; TO-220-3 TO-3; TO-220 TO-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data