onsemi Single FETs, MOSFETs FDD8878

Description
Power Field-Effect Transistor, 35A, 30V, 0.0185ohm, N-Channel, MOSFET, TO-252AA
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 35A, 30V, 0.0185ohm, N-Channel, MOSFET, TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDD8878 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 35A, 30V, 0.0185ohm, N-Channel, MOSFET, TO-252AA

Power Field-Effect Transistor, 35A, 30V, 0.0185ohm, N-Channel, MOSFET, TO-252AA

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD8878TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8878TR-ND
Single FETs, MOSFETs FDD8878TR-ND
N-Channel 30V 11A (Ta), 40A (Tc) 40W (Tc) Surface Mount TO-252AA

N-Channel 30V 11A (Ta), 40A (Tc) 40W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
30V 40A DPAK MOSFET Transistor
278-FDD8878
30V 40A DPAK MOSFET Transistor 278-FDD8878
30V 40A N-Ch MOSFET 15mR DPAK SM Product overview: FDD8878 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD8878 can be used for catalog matching and distributor lookup.

30V 40A N-Ch MOSFET 15mR DPAK SM Product overview: FDD8878 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD8878 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8878 - 066950-FDD8878 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8878
066950-FDD8878
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8878 066950-FDD8878
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066950-FDD8878 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 880pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066950-FDD8878
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 880pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 49253899 - Radwell International
Willingboro, NJ, United States
Transistor
49253899
Transistor 49253899
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 35A I(D), 30V, 0.0185OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 35A I(D), 30V, 0.0185OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD8878 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD8878
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD8878
MOSFET N-CH 30V 11A/40A TO252AA

MOSFET N-CH 30V 11A/40A TO252AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDD8878
MOSFET FDD8878
MOSFET 30V N-Channel PowerTrench

MOSFET 30V N-Channel PowerTrench

Buy Now Datasheet
Mosfet, N Channel, 30V, 0.011Ohm, 40A, To-252Aa-3; Channel Type Onsemi - 84W8855 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 0.011Ohm, 40A, To-252Aa-3; Channel Type Onsemi
84W8855
Mosfet, N Channel, 30V, 0.011Ohm, 40A, To-252Aa-3; Channel Type Onsemi 84W8855
MOSFET, N CHANNEL, 30V, 0.011OHM, 40A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:40W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 0.011OHM, 40A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:40W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDD8878 FDD8878TR-ND 278-FDD8878 066950-FDD8878 49253899 FDD8878 FDD8878 84W8855
Product Name Single FETs, MOSFETs 30V 40A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8878 Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Channel, 30V, 0.011Ohm, 40A, To-252Aa-3; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
rDS(on) 0.0185 ohms
Package Type TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data