onsemi Single FETs, MOSFETs FDP2532

Description
N-Channel 150V 8A (Ta), 79A (Tc) 310W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 150V 8A (Ta), 79A (Tc) 310W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP2532-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP2532-ND
Single FETs, MOSFETs FDP2532-ND
N-Channel 150V 8A (Ta), 79A (Tc) 310W (Tc) Through Hole TO-220-3

N-Channel 150V 8A (Ta), 79A (Tc) 310W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFETs - 6714803P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714803P
MOSFETs 6714803P
MOSFET N-Channel 150V 8A TO220AB

MOSFET N-Channel 150V 8A TO220AB

Supplier's Site
MOSFETs - 6714803 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714803
MOSFETs 6714803
MOSFET N-Channel 150V 8A TO220AB

MOSFET N-Channel 150V 8A TO220AB

Supplier's Site
MOSFETs - 1241748 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241748
MOSFETs 1241748
MOSFET N-Channel 150V 8A TO220AB

MOSFET N-Channel 150V 8A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2532 - 088782-FDP2532 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2532
088782-FDP2532
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2532 088782-FDP2532
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 088782-FDP2532 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Family Name: FDP2532 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 8A (Ta), 79A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 107nC @ 10V Max Input Capacitance: 5870pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 33A, 10V Alternative Parts (Cross-Reference): STP90N15F4; IRFB4228; IRFB4228PBF; Introduction Date: June 20, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 088782-FDP2532
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Family Name: FDP2532
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 8A (Ta), 79A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 107nC @ 10V
Max Input Capacitance: 5870pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 33A, 10V
Alternative Parts (Cross-Reference): STP90N15F4; IRFB4228; IRFB4228PBF;
Introduction Date: June 20, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
150V MOSFET Transistor
2088-FDP2532
150V MOSFET Transistor 2088-FDP2532
MOSFETs 150V NCh UltraFET Power Trench Product overview: FDP2532 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP2532 can be used for catalog matching and distributor lookup.

MOSFETs 150V NCh UltraFET Power Trench Product overview: FDP2532 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP2532 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP2532
MOSFET FDP2532
MOSFET 150V NCh UltraFET Power Trench

MOSFET 150V NCh UltraFET Power Trench

Buy Now Datasheet
Transistor - 16115090 - Radwell International
Willingboro, NJ, United States
Transistor
16115090
Transistor 16115090
POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 150V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 150V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - FDP2532 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP2532
Single FETs, MOSFETs FDP2532
MOSFET N-CH 150V 8A/79A TO220-3

MOSFET N-CH 150V 8A/79A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP2532 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP2532
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP2532
MOSFET N-CH 150V 8A/79A TO220-3

MOSFET N-CH 150V 8A/79A TO220-3

Supplier's Site
N Channel Mosfet, 150V, 79A, To-220Ab; Channel Type Onsemi - 58K8846 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 79A, To-220Ab; Channel Type Onsemi
58K8846
N Channel Mosfet, 150V, 79A, To-220Ab; Channel Type Onsemi 58K8846
N CHANNEL MOSFET, 150V, 79A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:79A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 79A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:79A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDP2532-ND 6714803P 6714803 088782-FDP2532 2088-FDP2532 FDP2532 16115090 FDP2532 FDP2532 58K8846
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2532 150V MOSFET Transistor MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 150V, 79A, To-220Ab; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-220AB TO-220; To-220ab TO-220; SOT3; TO-220-3 Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products