onsemi Through-Hole 600V 70A IGBT Transistor HGTG20N60A4D

Description
600V 70A IGBT Transistor TO-247 Through Hole Product overview: HGTG20N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG20N60A4D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 70A IGBT Transistor TO-247 Through Hole Product overview: HGTG20N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG20N60A4D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 600V 70A IGBT Transistor
279-HGTG20N60A4D
Through-Hole 600V 70A IGBT Transistor 279-HGTG20N60A4D
600V 70A IGBT Transistor TO-247 Through Hole Product overview: HGTG20N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG20N60A4D can be used for catalog matching and distributor lookup.

600V 70A IGBT Transistor TO-247 Through Hole Product overview: HGTG20N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG20N60A4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - HGTG20N60A4D - 005484-HGTG20N60A4D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTG20N60A4D
005484-HGTG20N60A4D
IGBTs - Single - HGTG20N60A4D 005484-HGTG20N60A4D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 005484-HGTG20N60A4D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 35ns Input Type: Standard Gate Charge: 142nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 290W Pulsed Collector Current: 280A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 20A Total Switching Energy(Ets): 105μJ (on), 150μJ (off) Turn-on and Turn-off delay time: 15ns/73ns Testing Conditions: 390V, 20A, 3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Industrial Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005484-HGTG20N60A4D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 35ns
Input Type: Standard
Gate Charge: 142nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 280A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 20A
Total Switching Energy(Ets): 105μJ (on), 150μJ (off)
Turn-on and Turn-off delay time: 15ns/73ns
Testing Conditions: 390V, 20A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management, Industrial
Quantity per package: 450

Buy Now Datasheet
Single IGBTs - HGTG20N60A4DFS-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTG20N60A4DFS-ND
Single IGBTs HGTG20N60A4DFS-ND
IGBT 600V 70A TO-247-3

IGBT 600V 70A TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
HGTG20N60A4D
IGBT Transistors HGTG20N60A4D
IGBT Transistors 600V

IGBT Transistors 600V

Buy Now Datasheet
Single IGBTs - HGTG20N60A4D - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
HGTG20N60A4D
Single IGBTs HGTG20N60A4D
IGBT 600V 70A 290W TO247

IGBT 600V 70A 290W TO247

Supplier's Site Datasheet
IGBT - 16115638 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, SINGLE IGBT, 600 VAC, 70 AMP, DC COLLECTOR, 70A, THROUGH HOLE, TO-247-3, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SINGLE IGBT, 600 VAC, 70 AMP, DC COLLECTOR, 70A, THROUGH HOLE, TO-247-3, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - HGTG20N60A4D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTG20N60A4D
Discrete Semiconductor Products - Transistors - IGBTs HGTG20N60A4D
IGBT 600V 70A 290W TO247

IGBT 600V 70A 290W TO247

Supplier's Site
Igbt Single Transistor, General Purpose, 70 A, 2.7 V, 290 W, 600 V, To-247, 3 Rohs Compliant Onsemi - 25M9637 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, General Purpose, 70 A, 2.7 V, 290 W, 600 V, To-247, 3 Rohs Compliant Onsemi
25M9637
Igbt Single Transistor, General Purpose, 70 A, 2.7 V, 290 W, 600 V, To-247, 3 Rohs Compliant Onsemi 25M9637
IGBT Single Transistor, General Purpose, 70 A, 2.7 V, 290 W, 600 V, TO-247, 3 RoHS Compliant: Yes

IGBT Single Transistor, General Purpose, 70 A, 2.7 V, 290 W, 600 V, TO-247, 3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-HGTG20N60A4D 005484-HGTG20N60A4D HGTG20N60A4DFS-ND HGTG20N60A4D HGTG20N60A4D 16115638 HGTG20N60A4D 25M9637
Product Name Through-Hole 600V 70A IGBT Transistor IGBTs - Single - HGTG20N60A4D Single IGBTs IGBT Transistors Single IGBTs IGBT Discrete Semiconductor Products - Transistors - IGBTs Igbt Single Transistor, General Purpose, 70 A, 2.7 V, 290 W, 600 V, To-247, 3 Rohs Compliant Onsemi
PD 290000 milliwatts 290000 milliwatts
Unlock Full Specs
to access all available technical data