onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB22P10TM FQB22P10TM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016419-FQB22P10TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 125W (Tc) Family Name: FQB22P10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 125 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): RSJ250P10FRATL; RSJ250P10TL; RSJ151P10TL; IXTA18P10T; Introduction Date: August 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016419-FQB22P10TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 125W (Tc) Family Name: FQB22P10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 125 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): RSJ250P10FRATL; RSJ250P10TL; RSJ151P10TL; IXTA18P10T; Introduction Date: August 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB22P10TM - 016419-FQB22P10TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB22P10TM
016419-FQB22P10TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB22P10TM 016419-FQB22P10TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016419-FQB22P10TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 125W (Tc) Family Name: FQB22P10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 125 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): RSJ250P10FRATL; RSJ250P10TL; RSJ151P10TL; IXTA18P10T; Introduction Date: August 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016419-FQB22P10TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.75W (Ta), 125W (Tc)
Family Name: FQB22P10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 125 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): RSJ250P10FRATL; RSJ250P10TL; RSJ151P10TL; IXTA18P10T;
Introduction Date: August 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FQB22P10TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB22P10TMDKR-ND
Single FETs, MOSFETs FQB22P10TMDKR-ND
P-Channel 100V 22A (Tc) 3.75W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 100V 22A (Tc) 3.75W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB22P10TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB22P10TMCT-ND
Single FETs, MOSFETs FQB22P10TMCT-ND
P-Channel 100V 22A (Tc) 3.75W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 100V 22A (Tc) 3.75W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB22P10TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB22P10TMTR-ND
Single FETs, MOSFETs FQB22P10TMTR-ND
P-Channel 100V 22A (Tc) 3.75W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 100V 22A (Tc) 3.75W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
P-Channel 100V MOSFET Transistor
2088-FQB22P10TM
P-Channel 100V MOSFET Transistor 2088-FQB22P10TM
MOSFETs 100V P-Channel QFET Product overview: FQB22P10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB22P10TM can be used for catalog matching and distributor lookup.

MOSFETs 100V P-Channel QFET Product overview: FQB22P10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB22P10TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 6710879 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710879
MOSFETs 6710879
MOSFET P-Channel 100V 22A D2PAK

MOSFET P-Channel 100V 22A D2PAK

Supplier's Site
MOSFETs - 6710879P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710879P
MOSFETs 6710879P
MOSFET P-Channel 100V 22A D2PAK

MOSFET P-Channel 100V 22A D2PAK

Supplier's Site
MOSFETs - 1661751 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661751
MOSFETs 1661751
MOSFET P-Channel 100V 22A D2PAK

MOSFET P-Channel 100V 22A D2PAK

Supplier's Site
Mosfet, P Ch, -100V, -22A, To-263Ab-3; Transistor Polarity Onsemi - 99AC3955 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -100V, -22A, To-263Ab-3; Transistor Polarity Onsemi
99AC3955
Mosfet, P Ch, -100V, -22A, To-263Ab-3; Transistor Polarity Onsemi 99AC3955
MOSFET, P CH, -100V, -22A, TO-263AB-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-22A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.096ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

MOSFET, P CH, -100V, -22A, TO-263AB-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-22A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.096ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -100V, 22A D2-Pak, Full Reel; Channel Type Onsemi - 34C0399 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 22A D2-Pak, Full Reel; Channel Type Onsemi
34C0399
P Channel Mosfet, -100V, 22A D2-Pak, Full Reel; Channel Type Onsemi 34C0399
P CHANNEL MOSFET, -100V, 22A D2-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:22A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 22A D2-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:22A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FQB22P10TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQB22P10TM
Single FETs, MOSFETs FQB22P10TM
MOSFET P-CH 100V 22A D2PAK

MOSFET P-CH 100V 22A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V P-Channel QFET

MOSFET 100V P-Channel QFET

Buy Now Datasheet
Transistor - 16125612 - Radwell International
Willingboro, NJ, United States
Transistor
16125612
Transistor 16125612
(PRICE/TC),MOSFET, P CH, -100V, -22A, TO-263AB-3, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-22A, DRAIN SOURCE VOLTAGE VDS:-100V, ON RESISTANCE RDS(ON):0.096OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),MOSFET, P CH, -100V, -22A, TO-263AB-3, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-22A, DRAIN SOURCE VOLTAGE VDS:-100V, ON RESISTANCE RDS(ON):0.096OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB22P10TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB22P10TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB22P10TM
MOSFET P-CH 100V 22A D2PAK

MOSFET P-CH 100V 22A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 016419-FQB22P10TM FQB22P10TMDKR-ND 2088-FQB22P10TM 6710879 6710879P 99AC3955 34C0399 FQB22P10TM FQB22P10TM 16125612 FQB22P10TM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB22P10TM Single FETs, MOSFETs P-Channel 100V MOSFET Transistor MOSFETs MOSFETs Mosfet, P Ch, -100V, -22A, To-263Ab-3; Transistor Polarity Onsemi P Channel Mosfet, -100V, 22A D2-Pak, Full Reel; Channel Type Onsemi Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 100 volts 100 volts
PD 3750 to 125000 milliwatts 3.75 milliwatts 3750 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel TO-263; D2pak (to-263) TO-263; TO-263 TO-3; TO-263 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data