onsemi Electronic Surplus - FCB11N60 FCB11N60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173551-FCB11N60 Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): STB11NM60T4; SPB11N60C3; SPB11N60S5E3045; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173551-FCB11N60 Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): STB11NM60T4; SPB11N60C3; SPB11N60S5E3045; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FCB11N60 - 1173551-FCB11N60 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FCB11N60
1173551-FCB11N60
Electronic Surplus - FCB11N60 1173551-FCB11N60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173551-FCB11N60 Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): STB11NM60T4; SPB11N60C3; SPB11N60S5E3045; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173551-FCB11N60
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): STB11NM60T4; SPB11N60C3; SPB11N60S5E3045;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Transistor - 38466059 - Radwell International
Willingboro, NJ, United States
Transistor
38466059
Transistor 38466059
MOSFET, N, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:11A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):0.32OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; POWER DISSIPATION PD:125W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:11A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):0.32OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; POWER DISSIPATION PD:125W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1173551-FCB11N60 38466059
Product Name Electronic Surplus - FCB11N60 Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-360
View Details
3 suppliers