onsemi Single FETs, MOSFETs FDPF13N50FT

Description
N-Channel 500V 12A (Tc) 42W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 500V 12A (Tc) 42W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF13N50FTOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF13N50FTOS-ND
Single FETs, MOSFETs FDPF13N50FTOS-ND
N-Channel 500V 12A (Tc) 42W (Tc) Through Hole TO-220F-3

N-Channel 500V 12A (Tc) 42W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF13N50FT - 067046-FDPF13N50FT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF13N50FT
067046-FDPF13N50FT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF13N50FT 067046-FDPF13N50FT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067046-FDPF13N50FT Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1930pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 540 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067046-FDPF13N50FT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1930pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 540 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-FDPF13N50FT
MOSFET Transistor 278-FDPF13N50FT
POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FDPF13N50FT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF13N50FT can be used for catalog matching and distributor lookup.

POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FDPF13N50FT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF13N50FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 89107218 - Radwell International
Willingboro, NJ, United States
Transistor
89107218
Transistor 89107218
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 500V, 0.54OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 500V, 0.54OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - FDPF13N50FT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDPF13N50FT
Single FETs, MOSFETs FDPF13N50FT
MOSFET N-CH 500V 12A TO220F

MOSFET N-CH 500V 12A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF13N50FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF13N50FT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF13N50FT
MOSFET N-CH 500V 12A TO220F

MOSFET N-CH 500V 12A TO220F

Supplier's Site
Mosfet, N-Ch, 500V, 12A, 150Deg C, 42W Rohs Compliant Onsemi - 54AH8652 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 12A, 150Deg C, 42W Rohs Compliant Onsemi
54AH8652
Mosfet, N-Ch, 500V, 12A, 150Deg C, 42W Rohs Compliant Onsemi 54AH8652
MOSFET, N-CH, 500V, 12A, 150DEG C, 42W ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 12A, 150DEG C, 42W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDPF13N50FTOS-ND 067046-FDPF13N50FT 278-FDPF13N50FT 89107218 FDPF13N50FT FDPF13N50FT 54AH8652
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF13N50FT MOSFET Transistor Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 12A, 150Deg C, 42W Rohs Compliant Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F Bulk TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3
V(BR)DSS 500 volts 500 volts
PD 42000 milliwatts 42000 milliwatts 42000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers