Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015916-FDC638APZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC638APZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 1000pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 43 mOhm @ 4.5A, 4.5V
Alternative Parts (Cross-Reference): DMP2066LVT-13; DMP2066LVT-7; TPC6101(TE12L);
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
MOSFETs -20V P-Channel 2.5V PowerTrench MOSFET Product overview: FDC638APZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDC638APZ can be used for catalog matching and distributor lookup.
P-Channel 20V 4.5A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
P-Channel 20V 4.5A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
P-Channel 20V 4.5A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
P MOSFET, -20V, 4.5A, SUPER SOT-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Power Dissipation:1.6W RoHS Compliant: Yes
MOSFET Transistor, P Channel, 4.5 A, -20 V, 0.037 ohm, 12 V, -800 mV RoHS Compliant: Yes
P MOSFET, -20V, 4.5A, SUPER SOT-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes
MOSFET P-CH 20V 4.5A SUPERSOT6
TSOT-23-6 MOSFETs ROHS
MOSFET P-CH 20V 4.5A SUPERSOT6
MOSFET -20V P-Channel 2.5V PowerTrench MOSFET
POWER FIELD-EFFECT TRANSISTOR, 4.5A I(D), 20V, 72OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOT-6. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 015916-FDC638APZ | 2088-FDC638APZ | FDC638APZDKR-ND | 52M3150 | 61M6208 | 67P3457 | FDC638APZ | FDC638APZ | FDC638APZ | FDC638APZ | 16119890 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC638APZ | P-Channel -20V 2.5V MOSFET Transistor | Single FETs, MOSFETs | P Mosfet, -20V, 4.5A, Super Sot-6, Full Reel; Channel Type Onsemi | Mosfet Transistor, P Channel, 4.5 A, -20 V, 0.037 Ohm, 12 V, -800 Mv Rohs Compliant Onsemi | P Mosfet, -20V, 4.5A, Super Sot-6; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | MOSFET | Transistor |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||||||
| V(BR)DSS | 20 volts | 20 volts | |||||||||
| PD | 1600 milliwatts | 1.6 milliwatts | 1600 milliwatts | 1600 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||||
| Package Type | SOT3; SOT23; SuperSOT-6 | Reel | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | TO-3 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; SOT-23-6 Thin, TSOT-23-6 |