onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP10N20C FQP10N20C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016448-FQP10N20C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 72W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 4.75A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016448-FQP10N20C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 72W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 4.75A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP10N20C - 016448-FQP10N20C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP10N20C
016448-FQP10N20C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP10N20C 016448-FQP10N20C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016448-FQP10N20C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 72W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 4.75A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016448-FQP10N20C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 72W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 9.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 360 mOhm @ 4.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQP10N20C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP10N20C-ND
Single FETs, MOSFETs FQP10N20C-ND
N-Channel 200V 9.5A (Tc) 72W (Tc) Through Hole TO-220-3

N-Channel 200V 9.5A (Tc) 72W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 9.5A TO-220 MOSFET Transistor
278-FQP10N20C
N-Channel 200V 9.5A TO-220 MOSFET Transistor 278-FQP10N20C
N-Channel Power MOSFET, 200V, 9.5A, 360mR, TO-220 Product overview: FQP10N20C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 9.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP10N20C can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 200V, 9.5A, 360mR, TO-220 Product overview: FQP10N20C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 9.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP10N20C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V N-Ch MOSFET

MOSFET 200V N-Ch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP10N20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP10N20C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP10N20C
POWER FIELD-EFFECT TRANSISTOR, 9

POWER FIELD-EFFECT TRANSISTOR, 9

Supplier's Site
Transistor - 89107440 - Radwell International
Willingboro, NJ, United States
Transistor
89107440
Transistor 89107440
MOSFET (METAL-OXIDE-SEMICON DUCTOR FIELD-EFFECT TRANSISTOR) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET (METAL-OXIDE-SEMICONDUCTOR FIELD-EFFECT TRANSISTOR) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 016448-FQP10N20C FQP10N20C-ND 278-FQP10N20C FQP10N20C FQP10N20C 89107440
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP10N20C Single FETs, MOSFETs N-Channel 200V 9.5A TO-220 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 200 volts
PD 72000 milliwatts 72000 milliwatts
Unlock Full Specs
to access all available technical data