Manufacturer: Infineon Technologies
Win Source Part Number: 068791-IKW15T120
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 140ns
IGBT Type: NPT, Trench Field Stop
Input Type: Standard
Gate Charge: 85nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 110W
Pulsed Collector Current: 45A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A
Total Switching Energy(Ets): 2.7mJ
Turn-on and Turn-off delay time: 50ns/520ns
Testing Conditions: 600V, 15A, 56 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IGBT 1200V 30A 110W TO247-3 Product overview: IKW15T120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 110W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 110W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW15T120 can be used for catalog matching and distributor lookup.
TO-247AC-3 IGBT Transistors / Modules ROHS
IGBT Transistors LOW LOSS DuoPack 1200V 15A
INSULATED GATE BIPOLAR TRANSISTOR, 30A I(C), 1200V V(BR)CES, N-CHANNEL, TO-247AC, MARKING K15T120. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 068791-IKW15T120 | 279-IKW15T120 | IKW15T120 | IKW15T120 | 38345875 |
| Product Name | IGBTs - Single - IKW15T120 | 1200V 30A 110W IGBT Transistor | Transistors | IGBT Transistors | IGBT |
| VCE(on) | 2.2 volts |