onsemi N-Channel 900V 6A 2.3 Ohm MOSFET Transistor FQP6N90C

Description
900V N-Channel Power MOSFET, 6A, 2.3 Ohm, TO-220 Product overview: FQP6N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 6A, 2.3 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6A, 2.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP6N90C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
900V N-Channel Power MOSFET, 6A, 2.3 Ohm, TO-220 Product overview: FQP6N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 6A, 2.3 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6A, 2.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP6N90C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 900V 6A 2.3 Ohm MOSFET Transistor
278-FQP6N90C
N-Channel 900V 6A 2.3 Ohm MOSFET Transistor 278-FQP6N90C
900V N-Channel Power MOSFET, 6A, 2.3 Ohm, TO-220 Product overview: FQP6N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 6A, 2.3 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6A, 2.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP6N90C can be used for catalog matching and distributor lookup.

900V N-Channel Power MOSFET, 6A, 2.3 Ohm, TO-220 Product overview: FQP6N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 6A, 2.3 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6A, 2.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP6N90C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP6N90C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP6N90C-ND
Single FETs, MOSFETs FQP6N90C-ND
N-Channel 900V 6A (Tc) 167W (Tc) Through Hole TO-220-3

N-Channel 900V 6A (Tc) 167W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP6N90C - 067442-FQP6N90C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP6N90C
067442-FQP6N90C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP6N90C 067442-FQP6N90C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067442-FQP6N90C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 167W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1770pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.3 Ohm @ 3A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067442-FQP6N90C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 167W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1770pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.3 Ohm @ 3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor - 16125740 - Radwell International
Willingboro, NJ, United States
Transistor
16125740
Transistor 16125740
DISCONTINUED BY MANUFACTURER, MOSFET, N CHANNEL, 900V, 6 AMP (TC), 1.93OHM, TO-220-3, RDS(ON) TEST VOLTAGE VGS: 10V, THRESHOLD VOLTAGE VGS: 5V, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOSFET, N CHANNEL, 900V, 6 AMP (TC), 1.93OHM, TO-220-3, RDS(ON) TEST VOLTAGE VGS: 10V, THRESHOLD VOLTAGE VGS: 5V, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - FQP6N90C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP6N90C
Single FETs, MOSFETs FQP6N90C
MOSFET N-CH 900V 6A TO220-3

MOSFET N-CH 900V 6A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FQP6N90C
MOSFET FQP6N90C
MOSFET 900V N-Ch Q-FET advance C-Series

MOSFET 900V N-Ch Q-FET advance C-Series

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP6N90C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP6N90C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP6N90C
MOSFET N-CH 900V 6A TO220-3

MOSFET N-CH 900V 6A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQP6N90C FQP6N90C-ND 067442-FQP6N90C 16125740 FQP6N90C FQP6N90C FQP6N90C
Product Name N-Channel 900V 6A 2.3 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP6N90C Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 167000 milliwatts 167000 milliwatts 167000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 40 nC @ 10 V
Unlock Full Specs
to access all available technical data

Similar Products