onsemi Single FETs, MOSFETs FDMS86500L

Description
N-Channel 60V 25A (Ta), 80A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 25A (Ta), 80A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS86500LFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86500LFSCT-ND
Single FETs, MOSFETs FDMS86500LFSCT-ND
N-Channel 60V 25A (Ta), 80A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 25A (Ta), 80A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86500LFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86500LFSTR-ND
Single FETs, MOSFETs FDMS86500LFSTR-ND
N-Channel 60V 25A (Ta), 80A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 25A (Ta), 80A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86500LFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86500LFSDKR-ND
Single FETs, MOSFETs FDMS86500LFSDKR-ND
N-Channel 60V 25A (Ta), 80A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 25A (Ta), 80A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86500L - 016089-FDMS86500L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86500L
016089-FDMS86500L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86500L 016089-FDMS86500L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016089-FDMS86500L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 25A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 165nC @ 10V Max Input Capacitance: 12530pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016089-FDMS86500L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 25A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 165nC @ 10V
Max Input Capacitance: 12530pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V MOSFET Transistor
2088-FDMS86500L
N-Channel 60V MOSFET Transistor 2088-FDMS86500L
MOSFETs 60V N-Channel PowerTrench MOSFET Product overview: FDMS86500L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86500L can be used for catalog matching and distributor lookup.

MOSFETs 60V N-Channel PowerTrench MOSFET Product overview: FDMS86500L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86500L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86500L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86500L
MOSFET N-CH 60V 25A/80A 8PQFN

MOSFET N-CH 60V 25A/80A 8PQFN

Supplier's Site
Mosfet, N-Ch, 60V, 158A, 104W, Pqfn; Transistor Polarity Onsemi - 85AC1779 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 158A, 104W, Pqfn; Transistor Polarity Onsemi
85AC1779
Mosfet, N-Ch, 60V, 158A, 104W, Pqfn; Transistor Polarity Onsemi 85AC1779
MOSFET, N-CH, 60V, 158A, 104W, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:158A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 158A, 104W, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:158A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 80A, Power56; Channel Type Onsemi - 88T3346 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 80A, Power56; Channel Type Onsemi
88T3346
Mosfet, N Channel, 60V, 80A, Power56; Channel Type Onsemi 88T3346
MOSFET, N CHANNEL, 60V, 80A, POWER56; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 80A, POWER56; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS86500L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86500L
Single FETs, MOSFETs FDMS86500L
MOSFET N-CH 60V 25A/80A 8PQFN

MOSFET N-CH 60V 25A/80A 8PQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Channel PowerTrench MOSFET

MOSFET 60V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Transistor - 38463050 - Radwell International
Willingboro, NJ, United States
Transistor
38463050
Transistor 38463050
POWER FIELD-EFFECT TRANSISTOR, 25A I(D), 60V, 0.0025OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWER-56 8 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 25A I(D), 60V, 0.0025OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWER-56 8 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS86500LFSCT-ND 016089-FDMS86500L 2088-FDMS86500L FDMS86500L 85AC1779 88T3346 FDMS86500L FDMS86500L 38463050
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86500L N-Channel 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 158A, 104W, Pqfn; Transistor Polarity Onsemi Mosfet, N Channel, 60V, 80A, Power56; Channel Type Onsemi Single FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; 8-PQFN (5x6), Power56 Reel 8-PowerTDFN TO-3 TO-3 8-PowerTDFN
V(BR)DSS 60 volts 60 volts
PD 2500 to 104000 milliwatts 104 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data