onsemi Single FETs, MOSFETs FDD4141

Description
P-Channel 40V 10.8A (Ta), 50A (Tc) 2.4W (Ta), 69W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 40V 10.8A (Ta), 50A (Tc) 2.4W (Ta), 69W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD4141TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD4141TR-ND
Single FETs, MOSFETs FDD4141TR-ND
P-Channel 40V 10.8A (Ta), 50A (Tc) 2.4W (Ta), 69W (Tc) Surface Mount TO-252AA

P-Channel 40V 10.8A (Ta), 50A (Tc) 2.4W (Ta), 69W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD4141DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD4141DKR-ND
Single FETs, MOSFETs FDD4141DKR-ND
P-Channel 40V 10.8A (Ta), 50A (Tc) 2.4W (Ta), 69W (Tc) Surface Mount TO-252AA

P-Channel 40V 10.8A (Ta), 50A (Tc) 2.4W (Ta), 69W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD4141CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD4141CT-ND
Single FETs, MOSFETs FDD4141CT-ND
P-Channel 40V 10.8A (Ta), 50A (Tc) 2.4W (Ta), 69W (Tc) Surface Mount TO-252AA

P-Channel 40V 10.8A (Ta), 50A (Tc) 2.4W (Ta), 69W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
P-Channel -40V MOSFET Transistor
2088-FDD4141
P-Channel -40V MOSFET Transistor 2088-FDD4141
MOSFETs -40V P-Channel PowerTrench Product overview: FDD4141 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD4141 can be used for catalog matching and distributor lookup.

MOSFETs -40V P-Channel PowerTrench Product overview: FDD4141 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD4141 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD4141 - 015939-FDD4141 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD4141
015939-FDD4141
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD4141 015939-FDD4141
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015939-FDD4141 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Ta), 69W (Tc) Family Name: FDD4141 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10.8A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 2775pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.3 mOhm @ 12.7A, 10V Alternative Parts (Cross-Reference): FDD4141_F085; SUD50P04-15; SUD50P04-15-T4; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015939-FDD4141
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.4W (Ta), 69W (Tc)
Family Name: FDD4141
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10.8A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 2775pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.3 mOhm @ 12.7A, 10V
Alternative Parts (Cross-Reference): FDD4141_F085; SUD50P04-15; SUD50P04-15-T4;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
 - FDD4141 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 50A, 40V, 0.0187ohm, P-Channel, MOSFET, TO-252AA

Power Field-Effect Transistor, 50A, 40V, 0.0187ohm, P-Channel, MOSFET, TO-252AA

Supplier's Site Datasheet
MOSFETs - 8090880 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090880
MOSFETs 8090880
MOSFET, Fairchild, FDD4141

MOSFET, Fairchild, FDD4141

Supplier's Site
MOSFETs - 8090880P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090880P
MOSFETs 8090880P
MOSFET, Fairchild, FDD4141

MOSFET, Fairchild, FDD4141

Supplier's Site
MOSFETs - 1241417 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241417
MOSFETs 1241417
MOSFET, Fairchild, FDD4141

MOSFET, Fairchild, FDD4141

Supplier's Site
Single FETs, MOSFETs - FDD4141 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD4141
Single FETs, MOSFETs FDD4141
POWER FIELD-EFFECT TRANSISTOR, 5

POWER FIELD-EFFECT TRANSISTOR, 5

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD4141 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD4141
Single FETs, MOSFETs FDD4141
MOSFET P-CH 40V 10.8A/50A DPAK

MOSFET P-CH 40V 10.8A/50A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDD4141
MOSFET FDD4141
MOSFET -40V P-Channel PowerTrench

MOSFET -40V P-Channel PowerTrench

Buy Now Datasheet
Transistor - 16119974 - Radwell International
Willingboro, NJ, United States
Transistor
16119974
Transistor 16119974
MOSFET TRANSISTOR, P-CHANNEL, 1 CHANNEL, 50 AMP CONTINUOUS DRAIN CURRENT, 40 V DRAIN-SOURCE BREAKDOWN VOLTAGE, 12.3 MOHM DRAIN-SOURCE RESISTANCE, 2.4 W POWER DISSIPATION, -55 TO +150 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, P-CHANNEL, 1 CHANNEL, 50 AMP CONTINUOUS DRAIN CURRENT, 40 V DRAIN-SOURCE BREAKDOWN VOLTAGE, 12.3 MOHM DRAIN-SOURCE RESISTANCE, 2.4 W POWER DISSIPATION, -55 TO +150 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
P Channel Mosfet, -40V, 10.8A D-Pak, Full Reel; Transistor Polarity Onsemi - 78M0925 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -40V, 10.8A D-Pak, Full Reel; Transistor Polarity Onsemi
78M0925
P Channel Mosfet, -40V, 10.8A D-Pak, Full Reel; Transistor Polarity Onsemi 78M0925
P CHANNEL MOSFET, -40V, 10.8A D-PAK, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10.8A; On Resistance Rds(on):0.0101ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

P CHANNEL MOSFET, -40V, 10.8A D-PAK, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10.8A; On Resistance Rds(on):0.0101ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -40V, 10.8A D-Pak; Transistor Polarity Onsemi - 67P3461 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -40V, 10.8A D-Pak; Transistor Polarity Onsemi
67P3461
P Channel Mosfet, -40V, 10.8A D-Pak; Transistor Polarity Onsemi 67P3461
P CHANNEL MOSFET, -40V, 10.8A D-PAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10.8A; On Resistance Rds(on):0.0101ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes

P CHANNEL MOSFET, -40V, 10.8A D-PAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10.8A; On Resistance Rds(on):0.0101ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Ch, -40V, -50A, To-252; Transistor Polarity Onsemi - 96W6879 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -40V, -50A, To-252; Transistor Polarity Onsemi
96W6879
Mosfet, P Ch, -40V, -50A, To-252; Transistor Polarity Onsemi 96W6879
MOSFET, P CH, -40V, -50A, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0101ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.8V; Power RoHS Compliant: Yes

MOSFET, P CH, -40V, -50A, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0101ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDD4141TR-ND 2088-FDD4141 015939-FDD4141 FDD4141 8090880 8090880P FDD4141 FDD4141 16119974 78M0925 96W6879
Product Name Single FETs, MOSFETs P-Channel -40V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD4141 MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Transistor P Channel Mosfet, -40V, 10.8A D-Pak, Full Reel; Transistor Polarity Onsemi Mosfet, P Ch, -40V, -50A, To-252; Transistor Polarity Onsemi
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Reel SOT3; TO-252 (DPAK); D-PAK (TO-252AA) DPAK-JDEC TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
MOSFET Operating Mode Enhancement Enhancement
PD 2.4 milliwatts 2400 to 69000 milliwatts 2400 milliwatts
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel
Unlock Full Specs
to access all available technical data