onsemi Single FETs, MOSFETs FQP17P10

Description
P-Channel 100V 16.5A (Tc) 100W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 100V 16.5A (Tc) 100W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP17P10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP17P10-ND
Single FETs, MOSFETs FQP17P10-ND
P-Channel 100V 16.5A (Tc) 100W (Tc) Through Hole TO-220-3

P-Channel 100V 16.5A (Tc) 100W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
P-Channel 100V MOSFET Transistor
2088-FQP17P10
P-Channel 100V MOSFET Transistor 2088-FQP17P10
MOSFETs 100V P-Channel QFET Product overview: FQP17P10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP17P10 can be used for catalog matching and distributor lookup.

MOSFETs 100V P-Channel QFET Product overview: FQP17P10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP17P10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17P10 - 1039827-FQP17P10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17P10
1039827-FQP17P10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17P10 1039827-FQP17P10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039827-FQP17P10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 16.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 190 mOhm @ 8.25A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039827-FQP17P10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 16.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 8.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
P Channel Mosfet, -100V, 16.5A, To-220; Transistor Polarity Onsemi - 58K1523 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 16.5A, To-220; Transistor Polarity Onsemi
58K1523
P Channel Mosfet, -100V, 16.5A, To-220; Transistor Polarity Onsemi 58K1523
P CHANNEL MOSFET, -100V, 16.5A, TO-220; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16.5A; On Resistance Rds(on):0.19ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 16.5A, TO-220; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16.5A; On Resistance Rds(on):0.19ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, 16.5 A, 100 V, 190 Mohm, -10 V, -4 V Rohs Compliant Onsemi - 97K0166 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 16.5 A, 100 V, 190 Mohm, -10 V, -4 V Rohs Compliant Onsemi
97K0166
Mosfet Transistor, P Channel, 16.5 A, 100 V, 190 Mohm, -10 V, -4 V Rohs Compliant Onsemi 97K0166
MOSFET Transistor, P Channel, 16.5 A, 100 V, 190 mohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 16.5 A, 100 V, 190 mohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP17P10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP17P10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP17P10
MOSFET P-CH 100V 16.5A TO220-3

MOSFET P-CH 100V 16.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQP17P10
MOSFET FQP17P10
MOSFET 100V P-Channel QFET

MOSFET 100V P-Channel QFET

Buy Now Datasheet
Single FETs, MOSFETs - FQP17P10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP17P10
Single FETs, MOSFETs FQP17P10
MOSFET P-CH 100V 16.5A TO220-3

MOSFET P-CH 100V 16.5A TO220-3

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP17P10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP17P10
Single FETs, MOSFETs FQP17P10
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet
Transistor -  - Radwell International
Willingboro, NJ, United States
Transistor
Transistor
ON SEMICONDUCTOR Semiconductors FQP17P10

ON SEMICONDUCTOR Semiconductors FQP17P10

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP17P10-ND 2088-FQP17P10 1039827-FQP17P10 58K1523 97K0166 FQP17P10 FQP17P10 FQP17P10
Product Name Single FETs, MOSFETs P-Channel 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17P10 P Channel Mosfet, -100V, 16.5A, To-220; Transistor Polarity Onsemi Mosfet Transistor, P Channel, 16.5 A, 100 V, 190 Mohm, -10 V, -4 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Transistor
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220-3 TO-3; TO-220 TO-3 TO-220; TO-220-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Transconductance 0.0099 kS
PD 100 milliwatts 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers