onsemi MOSFETs FDS4935A

Description
MOSFET P-Channel 30V 7A SOIC8
Request a Quote Datasheet
Description
MOSFET P-Channel 30V 7A SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6710532 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710532
MOSFETs 6710532
MOSFET P-Channel 30V 7A SOIC8

MOSFET P-Channel 30V 7A SOIC8

Supplier's Site
MOSFETs - 6710532P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710532P
MOSFETs 6710532P
MOSFET P-Channel 30V 7A SOIC8

MOSFET P-Channel 30V 7A SOIC8

Supplier's Site
MOSFETs - 1241709 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241709
MOSFETs 1241709
MOSFET P-Channel 30V 7A SOIC8

MOSFET P-Channel 30V 7A SOIC8

Supplier's Site
Singapore, Singapore
Dual -30V MOSFET Transistor
2088-FDS4935A
Dual -30V MOSFET Transistor 2088-FDS4935A
MOSFETs -30V Dual Product overview: FDS4935A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS4935A can be used for catalog matching and distributor lookup.

MOSFETs -30V Dual Product overview: FDS4935A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS4935A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4935A - 116004-FDS4935A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4935A
116004-FDS4935A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4935A 116004-FDS4935A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116004-FDS4935A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 21nC @ 5V Max Input Capacitance: 1233pF @ 15V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 116004-FDS4935A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 21nC @ 5V
Max Input Capacitance: 1233pF @ 15V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
FET, MOSFET Arrays - FDS4935ATR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS4935ATR-ND
FET, MOSFET Arrays FDS4935ATR-ND
Mosfet Array 2 P-Channel (Dual) 30V 7A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 7A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS4935ADKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS4935ADKR-ND
FET, MOSFET Arrays FDS4935ADKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 7A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 7A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS4935ACT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS4935ACT-ND
FET, MOSFET Arrays FDS4935ACT-ND
Mosfet Array 2 P-Channel (Dual) 30V 7A 900mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 7A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS4935A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS4935A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS4935A
MOSFET 2P-CH 30V 7A 8SOIC

MOSFET 2P-CH 30V 7A 8SOIC

Supplier's Site
FET, MOSFET Arrays - FDS4935A - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS4935A
FET, MOSFET Arrays FDS4935A
MOSFET 2P-CH 30V 7A 8SOIC

MOSFET 2P-CH 30V 7A 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS4935A
MOSFET FDS4935A
MOSFET -30V Dual

MOSFET -30V Dual

Buy Now Datasheet
Transistor - 16130404 - Radwell International
Willingboro, NJ, United States
Transistor
16130404
Transistor 16130404
(PRICE/TC),DUAL P CHANNEL MOSFET, -30V, SOIC, TRANSISTOR POLARITY:P CHANNEL, DRAIN SOURCE VOLTAGE VDS:30V, CONTINUOUS DRAIN CURRENT ID:7A, ON RESISTANCE RDS(ON):0.023OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),DUAL P CHANNEL MOSFET, -30V, SOIC, TRANSISTOR POLARITY:P CHANNEL, DRAIN SOURCE VOLTAGE VDS:30V, CONTINUOUS DRAIN CURRENT ID:7A, ON RESISTANCE RDS(ON):0.023OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dual P Channel Mosfet, -30V, Soic; Transistor Polarity Onsemi - 28H9721 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Channel Mosfet, -30V, Soic; Transistor Polarity Onsemi
28H9721
Dual P Channel Mosfet, -30V, Soic; Transistor Polarity Onsemi 28H9721
DUAL P CHANNEL MOSFET, -30V, SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; On Resistance Rds(on):0.023ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL P CHANNEL MOSFET, -30V, SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; On Resistance Rds(on):0.023ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Transistor Polarity Onsemi - 67R2070 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
67R2070
Mosfet, Full Reel; Transistor Polarity Onsemi 67R2070
MOSFET, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; On Resistance Rds(on):0.023ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:1.6W RoHS Compliant: Yes

MOSFET, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; On Resistance Rds(on):0.023ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:1.6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6710532 6710532P 2088-FDS4935A 116004-FDS4935A FDS4935ATR-ND FDS4935A FDS4935A FDS4935A 16130404 28H9721 67R2070
Product Name MOSFETs MOSFETs Dual -30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4935A FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET Transistor Dual P Channel Mosfet, -30V, Soic; Transistor Polarity Onsemi Mosfet, Full Reel; Transistor Polarity Onsemi
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type Soic SOIC Reel SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
Number of units in IC 2
Transconductance 0.0190 kS
Unlock Full Specs
to access all available technical data