onsemi N-Channel 150V 45.6A MOSFET Transistor FQP46N15

Description
150V N-Channel MOSFET, 45.6A, 42mR, TO-220AB Product overview: FQP46N15 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 45.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 45.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP46N15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150V N-Channel MOSFET, 45.6A, 42mR, TO-220AB Product overview: FQP46N15 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 45.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 45.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP46N15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 150V 45.6A MOSFET Transistor
278-FQP46N15
N-Channel 150V 45.6A MOSFET Transistor 278-FQP46N15
150V N-Channel MOSFET, 45.6A, 42mR, TO-220AB Product overview: FQP46N15 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 45.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 45.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP46N15 can be used for catalog matching and distributor lookup.

150V N-Channel MOSFET, 45.6A, 42mR, TO-220AB Product overview: FQP46N15 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 45.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 45.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP46N15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP46N15 - 067432-FQP46N15 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP46N15
067432-FQP46N15
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP46N15 067432-FQP46N15
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067432-FQP46N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 210W (Tc) Family Name: FQP46N15 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 45.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 3250pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 42 mOhm @ 22.8A, 10V Alternative Parts (Cross-Reference): PHP45NQ15T; IRF3415; STP40NS15; PHP45NQ15T,127; Introduction Date: May 16, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067432-FQP46N15
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 210W (Tc)
Family Name: FQP46N15
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 45.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 3250pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 42 mOhm @ 22.8A, 10V
Alternative Parts (Cross-Reference): PHP45NQ15T; IRF3415; STP40NS15; PHP45NQ15T,127;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQP46N15-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP46N15-ND
Single FETs, MOSFETs FQP46N15-ND
N-Channel 150V 45.6A (Tc) 210W (Tc) Through Hole TO-220-3

N-Channel 150V 45.6A (Tc) 210W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP46N15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP46N15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP46N15
MOSFET N-CH 150V 45.6A TO220-3

MOSFET N-CH 150V 45.6A TO220-3

Supplier's Site
MOSFET N-CH 150V 45.6A TO-220 - 598-FQP46N15 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 45.6A TO-220
598-FQP46N15
MOSFET N-CH 150V 45.6A TO-220 598-FQP46N15
MOSFET N-CH 150V 45.6A TO-220

MOSFET N-CH 150V 45.6A TO-220

Supplier's Site
Mosfet Transistor, N Channel, 45.6 A, 150 V, 33 Mohm, 10 V, 4 V Rohs Compliant Onsemi - 31Y1555 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 45.6 A, 150 V, 33 Mohm, 10 V, 4 V Rohs Compliant Onsemi
31Y1555
Mosfet Transistor, N Channel, 45.6 A, 150 V, 33 Mohm, 10 V, 4 V Rohs Compliant Onsemi 31Y1555
MOSFET Transistor, N Channel, 45.6 A, 150 V, 33 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 45.6 A, 150 V, 33 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP46N15 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP46N15
Single FETs, MOSFETs FQP46N15
MOSFET N-CH 150V 45.6A TO220-3

MOSFET N-CH 150V 45.6A TO220-3

Supplier's Site Datasheet
Transistor - 21491200 - Radwell International
Willingboro, NJ, United States
Transistor
21491200
Transistor 21491200
MOSFET TRANSISTOR; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:45.6A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(ON):0.033OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATION PD:210W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:45.6A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(ON):0.033OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATION PD:210W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQP46N15
MOSFET FQP46N15
MOSFET 150V N-Channel QFET

MOSFET 150V N-Channel QFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQP46N15 067432-FQP46N15 FQP46N15-ND FQP46N15 598-FQP46N15 31Y1555 FQP46N15 21491200 FQP46N15
Product Name N-Channel 150V 45.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP46N15 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 150V 45.6A TO-220 Mosfet Transistor, N Channel, 45.6 A, 150 V, 33 Mohm, 10 V, 4 V Rohs Compliant Onsemi Single FETs, MOSFETs Transistor MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 210000 milliwatts 210000 milliwatts 210000 milliwatts 210000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 150 volts 150 volts 150 volts
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data