Bipolar (BJT) Transistor NPN 150V 5A 90MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 150V 5A 90MHz 3W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 016621-FZT855TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 90MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 355mV @ 500mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
TRANS NPN 150V 5A SOT223-3 Product overview: FZT855TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT855TA can be used for catalog matching and distributor lookup.
TRANS NPN 150V 5A SOT223-3
TRANSISTOR, NPN, 180V, 5A, 3W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:180V; Continuous Collector Current:5A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN High Current
150V 3W 100@1A,5V 5A NPN SOT-223-3 Bipolar Transistors - BJT ROHS
TRANS NPN 150V 5A SOT223-3
(PRICE/TC), TRANSISTOR, NPN, 180V, 5A, 3W, SOT-223; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:180V; DC COLLECTOR CURRENT:5A; POWER DISSIPATION PD:3W; TRANSISTOR MOUNTING:SURFACE MOUNT; NO. OF PINS:4PINS; PRODUCT RANGE:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | FZT855CT-ND | 016621-FZT855TA | 276-FZT855TA | FZT855TA | 12T2137 | FZT855TA | FZT855TA | FZT855TA | 32276671 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FZT855TA | 150V 5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 180V, 5A, 3W, Sot-223; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | Tape & Reel (TR) | TO-3; SOT223 | SOT223 | SOT223; TO-261-4, TO-261AA | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||||
| VCEO | 150 volts | 150 volts | 150 volts | 150 volts |