Manufacturer: Diodes Incorporated
Win Source Part Number: 098200-FCX493TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 250mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
TRANS NPN 100V 1A SOT89-3 Product overview: FCX493TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX493TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 100V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 100V 1A 150MHz 1W Surface Mount SOT-89-3
TRANS NPN 100V 1A SOT89-3
TRANS NPN 100V 1A SOT89-3
TRANSISTOR, NPN, 100V, 1A, SOT89, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR) CEO:100V, POWER DISSIPATION PD:1W, DC COLLECTOR CURRENT:1A. FREE 2 YEAR RADWELL WARRANTY
100V 1W 100@250mA,10V 1A NPN SOT-89-3 Bipolar Transistors - BJT ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 098200-FCX493TA | 276-FCX493TA | FCX493DKR-ND | FCX493TA | FCX493TA | 38456581 | FCX493TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FCX493TA | 100V 1A SOT89 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | SOT89; TO-243AA | SOT89 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |