onsemi FET, MOSFET Arrays FDS6900AS

Description
Mosfet Array 2 N-Channel (Dual) 30V 6.9A, 8.2A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 6.9A, 8.2A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDS6900ASTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6900ASTR-ND
FET, MOSFET Arrays FDS6900ASTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.9A, 8.2A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6.9A, 8.2A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6900AS - 016176-FDS6900AS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6900AS
016176-FDS6900AS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6900AS 016176-FDS6900AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016176-FDS6900AS Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.9A, 8.2A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 600pF @ 15V Maximum Rds On at Id,Vgs: 27 mOhm @ 6.9A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016176-FDS6900AS
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.9A, 8.2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 600pF @ 15V
Maximum Rds On at Id,Vgs: 27 mOhm @ 6.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V 8.2A MOSFET Transistor
289-FDS6900AS
N-Channel Dual 30V 8.2A MOSFET Transistor 289-FDS6900AS
Dual N-Channel JFET, 30V, 8.2A, 27mR, SOIC, Tape & Reel Product overview: FDS6900AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 8.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 8.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6900AS can be used for catalog matching and distributor lookup.

Dual N-Channel JFET, 30V, 8.2A, 27mR, SOIC, Tape & Reel Product overview: FDS6900AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 8.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 8.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6900AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual NCh PowerTrench

MOSFET Dual NCh PowerTrench

Buy Now Datasheet
Mosfet, Dual, N, Smd, So-8; Transistor Polarity Onsemi - 61M6320 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N, Smd, So-8; Transistor Polarity Onsemi
61M6320
Mosfet, Dual, N, Smd, So-8; Transistor Polarity Onsemi 61M6320
MOSFET, DUAL, N, SMD, SO-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.9A; On Resistance Rds(on):0.027ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, DUAL, N, SMD, SO-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.9A; On Resistance Rds(on):0.027ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6900AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6900AS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6900AS
MOSFET 2N-CH 30V 6.9A/8.2A 8SOIC

MOSFET 2N-CH 30V 6.9A/8.2A 8SOIC

Supplier's Site
Transistor - 38463158 - Radwell International
Willingboro, NJ, United States
Transistor
38463158
Transistor 38463158
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 8.2A I(D), 30V, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 8.2A I(D), 30V, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number FDS6900ASTR-ND 016176-FDS6900AS 289-FDS6900AS FDS6900AS 61M6320 FDS6900AS 38463158
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6900AS N-Channel Dual 30V 8.2A MOSFET Transistor MOSFET Mosfet, Dual, N, Smd, So-8; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3; SO-8
Polarity N-Channel N-Channel
V(BR)DSS 30 volts
PD 900 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data