Philips Healthcare Transistor ECG289A

Description
TRANSISTOR, NPN, 500MA, 100VAC. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR, NPN, 500MA, 100VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 71672970 - Radwell International
Willingboro, NJ, United States
Transistor
71672970
Transistor 71672970
TRANSISTOR, NPN, 500MA, 100VAC. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, NPN, 500MA, 100VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 71672970
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-2310 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type -55degC ~ 175degC (TJ)
Packing Method Tube; Tube
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details