BIPOLAR TRANSISTOR, NPN, 50V; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:140MHz RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 2A I(C), 50V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-23. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 84K9343 | 19218234 |
| Product Name | Bipolar Transistor, Npn, 50V; Transistor Polarity Diodes Inc. | Transistor |
| Polarity | NPN | |
| Package Type | TO-3 | |
| IC(max) | 2000 milliamps |