onsemi P-Channel 60V MOSFET Transistor FQD17P06TM

Description
MOSFETs 60V P-Channel QFET Product overview: FQD17P06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD17P06TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 60V P-Channel QFET Product overview: FQD17P06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD17P06TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 60V MOSFET Transistor
2088-FQD17P06TM
P-Channel 60V MOSFET Transistor 2088-FQD17P06TM
MOSFETs 60V P-Channel QFET Product overview: FQD17P06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD17P06TM can be used for catalog matching and distributor lookup.

MOSFETs 60V P-Channel QFET Product overview: FQD17P06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD17P06TM can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6710968 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710968
MOSFETs 6710968
MOSFET P-Channel 60V 12A DPAK

MOSFET P-Channel 60V 12A DPAK

Supplier's Site
MOSFETs - 6710968P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710968P
MOSFETs 6710968P
MOSFET P-Channel 60V 12A DPAK

MOSFET P-Channel 60V 12A DPAK

Supplier's Site
MOSFETs - 1241721 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241721
MOSFETs 1241721
MOSFET P-Channel 60V 12A DPAK

MOSFET P-Channel 60V 12A DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD17P06TM - 067396-FQD17P06TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD17P06TM
067396-FQD17P06TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD17P06TM 067396-FQD17P06TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067396-FQD17P06TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 44W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 900pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 135 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067396-FQD17P06TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 44W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 900pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 135 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FQD17P06TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD17P06TMTR-ND
Single FETs, MOSFETs FQD17P06TMTR-ND
P-Channel 60V 12A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

P-Channel 60V 12A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD17P06TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD17P06TMDKR-ND
Single FETs, MOSFETs FQD17P06TMDKR-ND
P-Channel 60V 12A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

P-Channel 60V 12A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD17P06TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD17P06TMCT-ND
Single FETs, MOSFETs FQD17P06TMCT-ND
P-Channel 60V 12A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

P-Channel 60V 12A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, P-Channel, -60V, -12A, To-252-3; Transistor Polarity Onsemi - 84Y9965 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Channel, -60V, -12A, To-252-3; Transistor Polarity Onsemi
84Y9965
Mosfet, P-Channel, -60V, -12A, To-252-3; Transistor Polarity Onsemi 84Y9965
MOSFET, P-CHANNEL, -60V, -12A, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-12A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

MOSFET, P-CHANNEL, -60V, -12A, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-12A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -60V, 12Ma, Full Reel; Channel Type Onsemi - 82C4027 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 12Ma, Full Reel; Channel Type Onsemi
82C4027
P Channel Mosfet, -60V, 12Ma, Full Reel; Channel Type Onsemi 82C4027
P CHANNEL MOSFET, -60V, 12mA, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 12mA, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Transistor - 21491232 - Radwell International
Willingboro, NJ, United States
Transistor
21491232
Transistor 21491232
(PRICE/TC),MOSFET, P-CHANNEL, -60V, -12A, TO-252-3, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-12A, DRAIN SOURCE VOLTAGE VDS:-60V, ON RESISTANCE RDS(ON):0.11OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),MOSFET, P-CHANNEL, -60V, -12A, TO-252-3, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-12A, DRAIN SOURCE VOLTAGE VDS:-60V, ON RESISTANCE RDS(ON):0.11OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - FQD17P06TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD17P06TM
Single FETs, MOSFETs FQD17P06TM
MOSFET P-CH 60V 12A DPAK

MOSFET P-CH 60V 12A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V P-Channel QFET

MOSFET 60V P-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD17P06TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD17P06TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD17P06TM
MOSFET P-CH 60V 12A DPAK

MOSFET P-CH 60V 12A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FQD17P06TM 6710968 6710968P 067396-FQD17P06TM FQD17P06TMTR-ND 84Y9965 82C4027 21491232 FQD17P06TM FQD17P06TM FQD17P06TM
Product Name P-Channel 60V MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD17P06TM Single FETs, MOSFETs Mosfet, P-Channel, -60V, -12A, To-252-3; Transistor Polarity Onsemi P Channel Mosfet, -60V, 12Ma, Full Reel; Channel Type Onsemi Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0087 kS
PD 2.5 milliwatts 2500 to 44000 milliwatts 2500 milliwatts
Package Type Reel TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data