Infineon Technologies AG IGBT Discretes IKA10N60T

Description
600 V, 10 A IGBT Discrete with anti-parallel diode in TO220 Full-Pak package Hard-switching 600 V, 10 A TRENCHSTOP™ IGBT3 copacked with full-rated external free-wheeling diode in a TO220 Full-Pak package, leads to significant improvement of static as well as dynamic performance of the device, due to the combination of trench-cell and fieldstop concept. The combination of IGBT with soft recovery emitter controlled diode further minimizes the turn-on losses. The highest efficiency is reached due to the best compromise between switching and conduction losses. Summary of Features Very low VCEsat 1.5 V (typ.) Low switching losses Easy parallel switching capability due to positive temperature coefficient in VCEsat Very soft, fast recovery anti-parallel Emitter Controlled Diode High ruggedness, temperature stable behavior Low EMI emissions Low gate charge Very tight parameter distribution Benefits Highest efficiency – low conduction and switching losses Comprehensive portfolio in 600 V and 1200 V for flexibility of design High device reliability Applications Medium voltage (MV) drive Residential air conditioning: Smart (IoT) and efficient cooling Servo motor drive and control Washing and drying Designers who used this product also designed with BAS40-06W | Schottky Diodes IRLML6402 | P-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAS70-04 | Schottky Diodes IRLL014N | N-Channel Power MOSFET BAS40-06W | Schottky Diodes IRLML6402 | P-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAS70-04 | Schottky Diodes IRLL014N | N-Channel Power MOSFET BAS40-06W | Schottky Diodes IRLML6402 | P-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
600 V, 10 A IGBT Discrete with anti-parallel diode in TO220 Full-Pak package Hard-switching 600 V, 10 A TRENCHSTOP™ IGBT3 copacked with full-rated external free-wheeling diode in a TO220 Full-Pak package, leads to significant improvement of static as well as dynamic performance of the device, due to the combination of trench-cell and fieldstop concept. The combination of IGBT with soft recovery emitter controlled diode further minimizes the turn-on losses. The highest efficiency is reached due to the best compromise between switching and conduction losses. Summary of Features Very low VCEsat 1.5 V (typ.) Low switching losses Easy parallel switching capability due to positive temperature coefficient in VCEsat Very soft, fast recovery anti-parallel Emitter Controlled Diode High ruggedness, temperature stable behavior Low EMI emissions Low gate charge Very tight parameter distribution Benefits Highest efficiency – low conduction and switching losses Comprehensive portfolio in 600 V and 1200 V for flexibility of design High device reliability Applications Medium voltage (MV) drive Residential air conditioning: Smart (IoT) and efficient cooling Servo motor drive and control Washing and drying Designers who used this product also designed with BAS40-06W | Schottky Diodes IRLML6402 | P-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAS70-04 | Schottky Diodes IRLL014N | N-Channel Power MOSFET BAS40-06W | Schottky Diodes IRLML6402 | P-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAS70-04 | Schottky Diodes IRLL014N | N-Channel Power MOSFET BAS40-06W | Schottky Diodes IRLML6402 | P-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Discretes - IKA10N60T - Infineon Technologies AG
Neubiberg, Germany
IGBT Discretes
IKA10N60T
IGBT Discretes IKA10N60T
600 V, 10 A IGBT Discrete with anti-parallel diode in TO220 Full-Pak package Hard-switching 600 V, 10 A TRENCHSTOP™ IGBT3 copacked with full-rated external free-wheeling diode in a TO220 Full-Pak package, leads to significant improvement of static as well as dynamic performance of the device, due to the combination of trench-cell and fieldstop concept. The combination of IGBT with soft recovery emitter controlled diode further minimizes the turn-on losses. The highest efficiency is reached due to the best compromise between switching and conduction losses. Summary of Features Very low VCEsat 1.5 V (typ.) Low switching losses Easy parallel switching capability due to positive temperature coefficient in VCEsat Very soft, fast recovery anti-parallel Emitter Controlled Diode High ruggedness, temperature stable behavior Low EMI emissions Low gate charge Very tight parameter distribution Benefits Highest efficiency – low conduction and switching losses Comprehensive portfolio in 600 V and 1200 V for flexibility of design High device reliability Applications Medium voltage (MV) drive Residential air conditioning: Smart (IoT) and efficient cooling Servo motor drive and control Washing and drying Designers who used this product also designed with BAS40-06W | Schottky Diodes IRLML6402 | P-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAS70-04 | Schottky Diodes IRLL014N | N-Channel Power MOSFET BAS40-06W | Schottky Diodes IRLML6402 | P-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAS70-04 | Schottky Diodes IRLL014N | N-Channel Power MOSFET BAS40-06W | Schottky Diodes IRLML6402 | P-Channel Power MOSFET IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2

600 V, 10 A IGBT Discrete with anti-parallel diode in TO220 Full-Pak package

Hard-switching 600 V, 10 A TRENCHSTOP™ IGBT3 copacked with full-rated external free-wheeling diode in a TO220 Full-Pak package, leads to significant improvement of static as well as dynamic performance of the device, due to the combination of trench-cell and fieldstop concept. The combination of IGBT with soft recovery emitter controlled diode further minimizes the turn-on losses. The highest efficiency is reached due to the best compromise between switching and conduction losses.

Summary of Features

  • Very low VCEsat 1.5 V (typ.)
  • Low switching losses
  • Easy parallel switching capability due to positive temperature coefficient in VCEsat
  • Very soft, fast recovery anti-parallel Emitter Controlled Diode
  • High ruggedness, temperature stable behavior
  • Low EMI emissions
  • Low gate charge
  • Very tight parameter distribution

Benefits

  • Highest efficiency – low conduction and switching losses
  • Comprehensive portfolio in 600 V and 1200 V for flexibility of design
  • High device reliability

Applications

  • Medium voltage (MV) drive
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Servo motor drive and control
  • Washing and drying

Designers who used this product also designed with


  • BAS40-06W |
    Schottky Diodes
  • IRLML6402 |
    P-Channel Power MOSFET
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BAS70-04 |
    Schottky Diodes
  • IRLL014N |
    N-Channel Power MOSFET
  • BAS40-06W |
    Schottky Diodes
  • IRLML6402 |
    P-Channel Power MOSFET
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BAS70-04 |
    Schottky Diodes
  • IRLL014N |
    N-Channel Power MOSFET
  • BAS40-06W |
    Schottky Diodes
  • IRLML6402 |
    P-Channel Power MOSFET
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET

1
2

Supplier's Site Datasheet
Singapore, Singapore
600V 11.7A 30W IGBT Transistor
279-IKA10N60T
600V 11.7A 30W IGBT Transistor 279-IKA10N60T
Trans IGBT Chip N-CH 600V 11.7A 30W 3-Pin(3+Tab) TO-220FP Tube Product overview: IKA10N60T from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.7A, 30W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11.7A, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKA10N60T can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 11.7A 30W 3-Pin(3+Tab) TO-220FP Tube Product overview: IKA10N60T from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.7A, 30W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11.7A, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKA10N60T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IKA10N60T - 083529-IKA10N60T - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKA10N60T
083529-IKA10N60T
IGBTs - Single - IKA10N60T 083529-IKA10N60T
Manufacturer: Infineon Technologies Win Source Part Number: 083529-IKA10N60T Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 115ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 62nC Family Name: IKA10N60T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO220-3 Maximum Current Collector: 11.7A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 30W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.05V @ 15V, 10A Total Switching Energy(Ets): 430μJ Turn-on and Turn-off delay time: 12ns/215ns Testing Conditions: 400V, 10A, 23 Ohm, 15V Alternative Parts (Cross-Reference): STGF14NC60KD; STGF7NC60HD; AOTF5B60D; GT10J321(Q); Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 083529-IKA10N60T
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 115ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 62nC
Family Name: IKA10N60T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO220-3
Maximum Current Collector: 11.7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 30W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.05V @ 15V, 10A
Total Switching Energy(Ets): 430μJ
Turn-on and Turn-off delay time: 12ns/215ns
Testing Conditions: 400V, 10A, 23 Ohm, 15V
Alternative Parts (Cross-Reference): STGF14NC60KD; STGF7NC60HD; AOTF5B60D; GT10J321(Q);
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IKA10N60T - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IKA10N60T
Single IGBTs IKA10N60T
IKA10N60 - DISCRETE IGBT WITH AN

IKA10N60 - DISCRETE IGBT WITH AN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IKA10N60T
IGBT Transistors IKA10N60T
IGBT Transistors LOW LOSS DuoPack 600V 10A

IGBT Transistors LOW LOSS DuoPack 600V 10A

Buy Now Datasheet
IGBT - 77305484 - Radwell International
Willingboro, NJ, United States
IGBT, TRENCH FIELD STOP, 600 VAC, 11.7 AMP, 30W, THROUGH HOLE, PG-TO220-3-31. FREE 2 YEAR RADWELL WARRANTY

IGBT, TRENCH FIELD STOP, 600 VAC, 11.7 AMP, 30W, THROUGH HOLE, PG-TO220-3-31. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IKA10N60T 279-IKA10N60T 083529-IKA10N60T IKA10N60T IKA10N60T 77305484
Product Name IGBT Discretes 600V 11.7A 30W IGBT Transistor IGBTs - Single - IKA10N60T Single IGBTs IGBT Transistors IGBT
VCE(on) 600 volts 2.05 volts
Switching Speed 2 to 20 kHz
tr 8 ns
tf 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKWH25N120CS7XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQB200N75CP2 - AIKQB200N75CP2 - Infineon Technologies AG
Specs
VCE(on) 750 volts
Switching Speed 7 to 15 kHz
tr 120 ns
View Details