62 mm 1200 V, 300 A dual IGBT module with TRENCHSTOP™ IGBT4 and optimized emitter controlled diode. Also available with Thermal Interface Material.
Summary of Features
Benefits
Applications
IGBT Modules N-CH 1.2KV 460A Product overview: FF300R12KE4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 460A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1.2KV, 460A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF300R12KE4 can be used for catalog matching and distributor lookup.
INSULATED GATE BIPOLAR TRANSISTOR, 460A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY
IGBT Modules N-CH 1.2KV 460A
IGBT Modules N-CH 1.2KV 460A
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF300R12KE4 | 297-FF300R12KE4 | 60641496 | FF300R12KE4 | FF300R12KE4 |
| Product Name | IGBT Modules | 1.2KV 460A IGBT Transistor | IGBT Module | Transistors | IGBT Modules |
| VCE(on) | 1.75 volts | ||||
| IC(max) | 300 amps | ||||
| Package Type | AG-62MMHB | Tray |