onsemi N-Channel 900V 4A TO-220 MOSFET Transistor FQP4N90C

Description
900V 4A N-Channel Power MOSFET TO-220 4.2R Product overview: FQP4N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP4N90C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
900V 4A N-Channel Power MOSFET TO-220 4.2R Product overview: FQP4N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP4N90C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 900V 4A TO-220 MOSFET Transistor
278-FQP4N90C
N-Channel 900V 4A TO-220 MOSFET Transistor 278-FQP4N90C
900V 4A N-Channel Power MOSFET TO-220 4.2R Product overview: FQP4N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP4N90C can be used for catalog matching and distributor lookup.

900V 4A N-Channel Power MOSFET TO-220 4.2R Product overview: FQP4N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP4N90C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP4N90C - 067434-FQP4N90C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP4N90C
067434-FQP4N90C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP4N90C 067434-FQP4N90C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067434-FQP4N90C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: FQP4N90C Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 960pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.2 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): STP3NB90; STP3NA90; STP3HNK90Z; KHB3D0N90P1; Introduction Date: June 26, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067434-FQP4N90C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Family Name: FQP4N90C
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 960pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.2 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): STP3NB90; STP3NA90; STP3HNK90Z; KHB3D0N90P1;
Introduction Date: June 26, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQP4N90C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP4N90C-ND
Single FETs, MOSFETs FQP4N90C-ND
N-Channel 900V 4A (Tc) 140W (Tc) Through Hole TO-220-3

N-Channel 900V 4A (Tc) 140W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FQP4N90C
Triode/MOS Tube/Transistor >> MOSFETs FQP4N90C
900V 4A 140W 4.2Ω@10V,2A 5V@250uA N Channel TO-220 MOSFETs ROHS

900V 4A 140W 4.2Ω@10V,2A 5V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP4N90C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP4N90C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP4N90C
MOSFET N-CH 900V 4A TO220-3

MOSFET N-CH 900V 4A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQP4N90C
MOSFET FQP4N90C
MOSFET 900V N-Ch Q-FET advance C-Series

MOSFET 900V N-Ch Q-FET advance C-Series

Buy Now Datasheet
Mosfet, N-Ch, 900V, 4A, To-220Ab-3; Channel Type Onsemi - 31Y1553 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 4A, To-220Ab-3; Channel Type Onsemi
31Y1553
Mosfet, N-Ch, 900V, 4A, To-220Ab-3; Channel Type Onsemi 31Y1553
MOSFET, N-CH, 900V, 4A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 900V, 4A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor - 40222020 - Radwell International
Willingboro, NJ, United States
Transistor
40222020
Transistor 40222020
DISCONTINUED BY MANUFACTURER, MOSFET, QFET SERIES, N-CHANNEL, 900 VDSS, 4A (TC), 140W (TC), THROUGH HOLE MOUNT, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOSFET, QFET SERIES, N-CHANNEL, 900 VDSS, 4A (TC), 140W (TC), THROUGH HOLE MOUNT, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - FQP4N90C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP4N90C
Single FETs, MOSFETs FQP4N90C
MOSFET N-CH 900V 4A TO220-3

MOSFET N-CH 900V 4A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQP4N90C 067434-FQP4N90C FQP4N90C-ND FQP4N90C FQP4N90C FQP4N90C 31Y1553 40222020 FQP4N90C
Product Name N-Channel 900V 4A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP4N90C Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 900V, 4A, To-220Ab-3; Channel Type Onsemi Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 140000 milliwatts 140000 milliwatts 140000 milliwatts 140000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 900 volts 900 volts 900 volts
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details