N-Channel 60V 10A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 60V 10A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 60V 10A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016147-FDS5670
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2900pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500
MOSFETs SO-8 N-CH 60V Product overview: FDS5670 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS5670 can be used for catalog matching and distributor lookup.
N CHANNEL MOSFET, 60V, 10A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes
MOSFET, N, SO-8; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power Dissipation Pd:2.5W; RoHS Compliant: Yes
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; Power Dissipation:2.5W RoHS Compliant: Yes
MOSFET N-CH 60V 10A 8SOIC
POWER MOSFET, N CHANNEL, 60 V, 10 A, 0.014 OHM, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 60V 10A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | FDS5670CT-ND | 016147-FDS5670 | 2088-FDS5670 | 78K5934 | 96K9879 | 67R2071 | FDS5670 | FDS5670 | 16130420 | FDS5670 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS5670 | 60V MOSFET Transistor | N Channel Mosfet, 60V, 10A, Soic; Channel Type Onsemi | Mosfet, N, So-8; Transistor Polarity Onsemi | Mosfet, Full Reel; Channel Type Onsemi | MOSFET | Single FETs, MOSFETs | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Reel | TO-3 | TO-3; SO-8 | TO-3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | ||
| V(BR)DSS | 60 volts | 60 volts | ||||||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |