Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066926-FDD5670
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 52A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 73nC @ 10V
Max Input Capacitance: 2739pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFETs 60V N-Ch PowerTrench Product overview: FDD5670 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD5670 can be used for catalog matching and distributor lookup.
N-Channel 60V 52A (Ta) 3.8W (Ta), 83W (Tc) Surface Mount TO-252AA
MOSFET N-CH 60V 52A TO252
TRANSISTOR, MOSFET, N-CHANNEL, 60V, 52A, TO252, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 60V 52A TO252
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 066926-FDD5670 | 2088-FDD5670 | FDD5670TR-ND | FDD5670 | 167024917 | FDD5670 | FDD5670 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5670 | 60V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 3800 to 83000 milliwatts | 83 milliwatts | 3800 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | SOT3; TO-252 (DPAK); TO-252 | Reel | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |