onsemi Single FETs, MOSFETs FQP47P06

Description
P-Channel 60V 47A (Tc) 160W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 60V 47A (Tc) 160W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP47P06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP47P06-ND
Single FETs, MOSFETs FQP47P06-ND
P-Channel 60V 47A (Tc) 160W (Tc) Through Hole TO-220-3

P-Channel 60V 47A (Tc) 160W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFETs - 6715127 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715127
MOSFETs 6715127
MOSFET P-Channel 60V 47A TO220AB

MOSFET P-Channel 60V 47A TO220AB

Supplier's Site
Singapore, Singapore
P-Channel 60V MOSFET Transistor
2088-FQP47P06
P-Channel 60V MOSFET Transistor 2088-FQP47P06
MOSFETs 60V P-Channel QFET Product overview: FQP47P06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP47P06 can be used for catalog matching and distributor lookup.

MOSFETs 60V P-Channel QFET Product overview: FQP47P06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP47P06 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP47P06 - 016456-FQP47P06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP47P06
016456-FQP47P06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP47P06 016456-FQP47P06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016456-FQP47P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 26 mOhm @ 23.5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Audio, Motor Drive & Control, Imaging, Video & Vision Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016456-FQP47P06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 3600pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 26 mOhm @ 23.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Audio, Motor Drive & Control, Imaging, Video & Vision
Quantity per package: 1k pcs

Buy Now Datasheet
P Channel Mosfet, -60V, 47A, To-220; Channel Type Onsemi - 34C0498 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 47A, To-220; Channel Type Onsemi
34C0498
P Channel Mosfet, -60V, 47A, To-220; Channel Type Onsemi 34C0498
P CHANNEL MOSFET, -60V, 47A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:47A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 47A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:47A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Channel, -60V, -47A, To-220-3; Transistor Polarity Onsemi - 84Y9970 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Channel, -60V, -47A, To-220-3; Transistor Polarity Onsemi
84Y9970
Mosfet, P-Channel, -60V, -47A, To-220-3; Transistor Polarity Onsemi 84Y9970
MOSFET, P-CHANNEL, -60V, -47A, TO-220-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-47A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

MOSFET, P-CHANNEL, -60V, -47A, TO-220-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-47A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP47P06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP47P06
Single FETs, MOSFETs FQP47P06
MOSFET P-CH 60V 47A TO220-3

MOSFET P-CH 60V 47A TO220-3

Supplier's Site Datasheet
Transistor - 16125708 - Radwell International
Willingboro, NJ, United States
Transistor
16125708
Transistor 16125708
POWER FIELD-EFFECT TRANSISTOR, 47A I(D), 60V, 0.026OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 47A I(D), 60V, 0.026OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQP47P06
MOSFET FQP47P06
MOSFET 60V P-Channel QFET

MOSFET 60V P-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP47P06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP47P06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP47P06
MOSFET P-CH 60V 47A TO220-3

MOSFET P-CH 60V 47A TO220-3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP47P06-ND 6715127 2088-FQP47P06 016456-FQP47P06 34C0498 84Y9970 FQP47P06 16125708 FQP47P06 FQP47P06
Product Name Single FETs, MOSFETs MOSFETs P-Channel 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP47P06 P Channel Mosfet, -60V, 47A, To-220; Channel Type Onsemi Mosfet, P-Channel, -60V, -47A, To-220-3; Transistor Polarity Onsemi Single FETs, MOSFETs Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; To-220ab Tube TO-220; SOT3; TO-220-3 TO-3; TO-220 TO-3; TO-220 TO-220; TO-220-3 110 nC @ 10 V
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Transconductance 0.0210 kS
Unlock Full Specs
to access all available technical data

Similar Products