onsemi Single FETs, MOSFETs FQB27P06TM

Description
P-Channel 60V 27A (Tc) 3.75W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
P-Channel 60V 27A (Tc) 3.75W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQB27P06TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB27P06TMTR-ND
Single FETs, MOSFETs FQB27P06TMTR-ND
P-Channel 60V 27A (Tc) 3.75W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 60V 27A (Tc) 3.75W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB27P06TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB27P06TMCT-ND
Single FETs, MOSFETs FQB27P06TMCT-ND
P-Channel 60V 27A (Tc) 3.75W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 60V 27A (Tc) 3.75W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB27P06TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB27P06TMDKR-ND
Single FETs, MOSFETs FQB27P06TMDKR-ND
P-Channel 60V 27A (Tc) 3.75W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 60V 27A (Tc) 3.75W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFETs - 6710873P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710873P
MOSFETs 6710873P
MOSFET P-Channel 60V 27A D2PAK

MOSFET P-Channel 60V 27A D2PAK

Supplier's Site
MOSFETs - 1661749 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661749
MOSFETs 1661749
MOSFET P-Channel 60V 27A D2PAK

MOSFET P-Channel 60V 27A D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB27P06TM - 016420-FQB27P06TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB27P06TM
016420-FQB27P06TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB27P06TM 016420-FQB27P06TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016420-FQB27P06TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 70 mOhm @ 13.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Audio, Motor Drive & Control Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016420-FQB27P06TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.75W (Ta), 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 70 mOhm @ 13.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Lighting, Audio, Motor Drive & Control
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V MOSFET Transistor
2088-FQB27P06TM
P-Channel 60V MOSFET Transistor 2088-FQB27P06TM
MOSFETs 60V P-Channel QFET Product overview: FQB27P06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB27P06TM can be used for catalog matching and distributor lookup.

MOSFETs 60V P-Channel QFET Product overview: FQB27P06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB27P06TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P Channel, -60V, 27A, To-263-3; Channel Type Onsemi - 29X6713 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, 27A, To-263-3; Channel Type Onsemi
29X6713
Mosfet, P Channel, -60V, 27A, To-263-3; Channel Type Onsemi 29X6713
MOSFET, P CHANNEL, -60V, 27A, TO-263-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:27A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, 27A, TO-263-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:27A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -27 A, -60 V, 0.055 Ohm, -10 V, -4 V Rohs Compliant Onsemi - 47T5067 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -27 A, -60 V, 0.055 Ohm, -10 V, -4 V Rohs Compliant Onsemi
47T5067
Mosfet Transistor, P Channel, -27 A, -60 V, 0.055 Ohm, -10 V, -4 V Rohs Compliant Onsemi 47T5067
MOSFET Transistor, P Channel, -27 A, -60 V, 0.055 ohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -27 A, -60 V, 0.055 ohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P; Channel Type Onsemi - 58K1517 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P; Channel Type Onsemi
58K1517
Mosfet, P; Channel Type Onsemi 58K1517
MOSFET, P; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:27A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:120W RoHS Compliant: Yes

MOSFET, P; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:27A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:120W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FQB27P06TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQB27P06TM
Single FETs, MOSFETs FQB27P06TM
MOSFET P-CH 60V 27A D2PAK

MOSFET P-CH 60V 27A D2PAK

Supplier's Site Datasheet
Single FETs, MOSFETs - FQB27P06TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQB27P06TM
Single FETs, MOSFETs FQB27P06TM
POWER FIELD-EFFECT TRANSISTOR, 2

POWER FIELD-EFFECT TRANSISTOR, 2

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB27P06TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB27P06TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB27P06TM
MOSFET P-CH 60V 27A D2PAK

MOSFET P-CH 60V 27A D2PAK

Supplier's Site
Transistor - 16125616 - Radwell International
Willingboro, NJ, United States
Transistor
16125616
Transistor 16125616
(PRICE/TC),MOSFET TRANSISTOR, P CHANNEL, -27 A, -60 V, 0.055 OHM, -10 V, -4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),MOSFET TRANSISTOR, P CHANNEL, -27 A, -60 V, 0.055 OHM, -10 V, -4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V P-Channel QFET

MOSFET 60V P-Channel QFET

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQB27P06TMTR-ND 6710873P 1661749 016420-FQB27P06TM 2088-FQB27P06TM 29X6713 47T5067 58K1517 FQB27P06TM FQB27P06TM 16125616 FQB27P06TM
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB27P06TM P-Channel 60V MOSFET Transistor Mosfet, P Channel, -60V, 27A, To-263-3; Channel Type Onsemi Mosfet Transistor, P Channel, -27 A, -60 V, 0.055 Ohm, -10 V, -4 V Rohs Compliant Onsemi Mosfet, P; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-263; D2pak (to-263) TO-263; SOT3; D2PAK (TO-263AB) Reel TO-3; TO-263 TO-3 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF1324-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers