onsemi Single FETs, MOSFETs FQA32N20C

Description
N-Channel 200V 32A (Tc) 204W (Tc) Through Hole TO-3PN
Request a Quote Datasheet
Description
N-Channel 200V 32A (Tc) 204W (Tc) Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA32N20C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA32N20C-ND
Single FETs, MOSFETs FQA32N20C-ND
N-Channel 200V 32A (Tc) 204W (Tc) Through Hole TO-3PN

N-Channel 200V 32A (Tc) 204W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 32A MOSFET Transistor
278-FQA32N20C
N-Channel 200V 32A MOSFET Transistor 278-FQA32N20C
200V 32A N-Channel Power MOSFET, 82mR RdsOn, TO-3P Product overview: FQA32N20C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA32N20C can be used for catalog matching and distributor lookup.

200V 32A N-Channel Power MOSFET, 82mR RdsOn, TO-3P Product overview: FQA32N20C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA32N20C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA32N20C - 067373-FQA32N20C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA32N20C
067373-FQA32N20C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA32N20C 067373-FQA32N20C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067373-FQA32N20C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 204W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2220pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 82 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067373-FQA32N20C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 204W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2220pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 82 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Mosfet Transistor, N Channel, 32 A, 200 V, 68 Mohm, 10 V, 4 V Rohs Compliant Onsemi - 31Y1505 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 32 A, 200 V, 68 Mohm, 10 V, 4 V Rohs Compliant Onsemi
31Y1505
Mosfet Transistor, N Channel, 32 A, 200 V, 68 Mohm, 10 V, 4 V Rohs Compliant Onsemi 31Y1505
MOSFET Transistor, N Channel, 32 A, 200 V, 68 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 32 A, 200 V, 68 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 16125588 - Radwell International
Willingboro, NJ, United States
Transistor
16125588
Transistor 16125588
MOSFET TRANSISTOR, N CHANNEL, 32 A, 200 V, 68 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 32 A, 200 V, 68 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V N-Channel Advance Q-FET

MOSFET 200V N-Channel Advance Q-FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA32N20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA32N20C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA32N20C
MOSFET N-CH 200V 32A TO3PN

MOSFET N-CH 200V 32A TO3PN

Supplier's Site
Single FETs, MOSFETs - FQA32N20C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQA32N20C
Single FETs, MOSFETs FQA32N20C
MOSFET N-CH 200V 32A TO3PN

MOSFET N-CH 200V 32A TO3PN

Supplier's Site Datasheet
MOSFET N-CH 200V 32A TO-3P - 598-FQA32N20C - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 32A TO-3P
598-FQA32N20C
MOSFET N-CH 200V 32A TO-3P 598-FQA32N20C
MOSFET N-CH 200V 32A TO-3P

MOSFET N-CH 200V 32A TO-3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQA32N20C-ND 278-FQA32N20C 067373-FQA32N20C 31Y1505 16125588 FQA32N20C FQA32N20C FQA32N20C 598-FQA32N20C
Product Name Single FETs, MOSFETs N-Channel 200V 32A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA32N20C Mosfet Transistor, N Channel, 32 A, 200 V, 68 Mohm, 10 V, 4 V Rohs Compliant Onsemi Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 200V 32A TO-3P
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3PN TO-3 TO-3P-3, SC-65-3 TO-3; TO-3P-3, SC-65-3
PD 204000 milliwatts 204000 milliwatts 204000 milliwatts 204000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data