Infineon Technologies AG Power - IGBT - IGBT Modules - FP100R12KT4_B11 FP100R12KT4_B11

Description
EconoPIM™3 1200 V, 100 A three-phase IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT contact technology. The Power Integrated Modules (PIM) with integration of rectifier and brake chopper enables system cost savings. Also available as variation with soldering connection technology: FP100R12KT4 Summary of Features Low switching losses Low VCEsat Tvj op = 150°C VCEsat with positive temperature coefficient High power and thermal cycling capability Integrated NTC temperature sensor Copper base plate Standard housing Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Motor Control
Request a Quote Datasheet
Description
EconoPIM™3 1200 V, 100 A three-phase IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT contact technology. The Power Integrated Modules (PIM) with integration of rectifier and brake chopper enables system cost savings. Also available as variation with soldering connection technology: FP100R12KT4 Summary of Features Low switching losses Low VCEsat Tvj op = 150°C VCEsat with positive temperature coefficient High power and thermal cycling capability Integrated NTC temperature sensor Copper base plate Standard housing Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FP100R12KT4_B11 - FP100R12KT4_B11 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FP100R12KT4_B11
FP100R12KT4_B11
Power - IGBT - IGBT Modules - FP100R12KT4_B11 FP100R12KT4_B11
EconoPIM™3 1200 V, 100 A three-phase IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT contact technology. The Power Integrated Modules (PIM) with integration of rectifier and brake chopper enables system cost savings. Also available as variation with soldering connection technology: FP100R12KT4 Summary of Features Low switching losses Low VCEsat Tvj op = 150°C VCEsat with positive temperature coefficient High power and thermal cycling capability Integrated NTC temperature sensor Copper base plate Standard housing Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Motor Control

EconoPIM™3 1200 V, 100 A three-phase IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT contact technology. The Power Integrated Modules (PIM) with integration of rectifier and brake chopper enables system cost savings. Also available as variation with soldering connection technology: FP100R12KT4


Summary of Features

  • Low switching losses
  • Low VCEsat
  • Tvj op = 150°C
  • VCEsat with positive temperature coefficient
  • High power and thermal cycling capability
  • Integrated NTC temperature sensor
  • Copper base plate
  • Standard housing

Benefits

  • Compact module concept
  • Optimized customer’s development cycle time and cost
  • Configuration flexibility

Applications

  • Motor Control
Supplier's Site Datasheet
IGBT Module - 86514310 - Radwell International
Willingboro, NJ, United States
IGBT Module
86514310
IGBT Module 86514310
IGBT MODULE, ECONOPIM 3 SERIES, 100 AMP, 1200 V, 515 W, TRENCH FIELD STOP, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

IGBT MODULE, ECONOPIM 3 SERIES, 100 AMP, 1200 V, 515 W, TRENCH FIELD STOP, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
FP100R12KT4_B11
IGBT Modules FP100R12KT4_B11
IGBT Modules N-CH 1.2KV 100A

IGBT Modules N-CH 1.2KV 100A

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Radwell International VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FP100R12KT4_B11 86514310 FP100R12KT4_B11
Product Name Power - IGBT - IGBT Modules - FP100R12KT4_B11 IGBT Module IGBT Modules
VCE(on) 1.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Modules - BSM150GB120DN2HOSA1 - 864710-BSM150GB120DN2HOSA1 - Win Source Electronics
Specs
TJ 150 C (302 F)
Package Type SOT3; Module
Features IGBT Module - Half Bridge 1200 V 210 A 1250 W Chassis Mount Module
View Details
2 suppliers
Single IGBTs - 448-AIKW50N65RF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
Single IGBTs - 448-AIKQB200N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers