MOSFETs PT5 150V/20V Pch PowerTrench Mosfet Product overview: FDS86267P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS86267P can be used for catalog matching and distributor lookup.
P-Channel 150V 2.2A (Ta) 1W (Ta) Surface Mount 8-SOIC
P-Channel 150V 2.2A (Ta) 1W (Ta) Surface Mount 8-SOIC
P-Channel 150V 2.2A (Ta) 1W (Ta) Surface Mount 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 843307-FDS86267P
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
MOSFET, P-CH, -150V, -2.2A, SOIC-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.2A; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.191ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes
MOSFET P-CH 150V 2.2A 8SOIC
(PRICE/TC),MOSFET, P-CH, -150V, -2.2A, SOIC-8, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-2.2A, DRAIN SOURCE VOLTAGE VDS:-150V, ON RESISTANCE RDS(ON):0.191OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-3V, POWER ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
MOSFET PT5 150V/20V Pch PowerTrench Mosfet
MOSFET P-CH 150V 2.2A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDS86267P | FDS86267PCT-ND | 843307-FDS86267P | 46AC0811 | FDS86267P | 89106344 | FDS86267P | FDS86267P |
| Product Name | 150V 20V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS86267P | Mosfet, P-Ch, -150V, -2.2A, Soic-8; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||||
| MOSFET Operating Mode | Enhancement | |||||||
| Transconductance | 0.0068 kS | |||||||
| PD | 2.5 milliwatts | 1000 milliwatts | ||||||
| Package Type | Reel | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) |