onsemi Single FETs, MOSFETs FQP44N10

Description
N-Channel 100V 43.5A (Tc) 146W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 43.5A (Tc) 146W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP44N10FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP44N10FS-ND
Single FETs, MOSFETs FQP44N10FS-ND
N-Channel 100V 43.5A (Tc) 146W (Tc) Through Hole TO-220-3

N-Channel 100V 43.5A (Tc) 146W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP44N10 - 001231-FQP44N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP44N10
001231-FQP44N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP44N10 001231-FQP44N10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001231-FQP44N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 146W (Tc) Family Name: FQP44N10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 43.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 39 mOhm @ 21.75A, 10V Alternative Parts (Cross-Reference): STP45N10; BUK7540-100A; BUK7540-100A,127; Introduction Date: January 12, 2000 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Audio Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001231-FQP44N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 146W (Tc)
Family Name: FQP44N10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 43.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 39 mOhm @ 21.75A, 10V
Alternative Parts (Cross-Reference): STP45N10; BUK7540-100A; BUK7540-100A,127;
Introduction Date: January 12, 2000
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Audio
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 43.5A TO-220 MOSFET Transistor
278-FQP44N10
N-Channel 100V 43.5A TO-220 MOSFET Transistor 278-FQP44N10
N-Channel MOSFET, 100V, 43.5A, 39mR, TO-220 Product overview: FQP44N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 43.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 43.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP44N10 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 43.5A, 39mR, TO-220 Product overview: FQP44N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 43.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 43.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP44N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 43.5 A, 100 V, 0.03 Ohm, 10 V, 4 V Rohs Compliant Onsemi - 31Y1554 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 43.5 A, 100 V, 0.03 Ohm, 10 V, 4 V Rohs Compliant Onsemi
31Y1554
Mosfet Transistor, N Channel, 43.5 A, 100 V, 0.03 Ohm, 10 V, 4 V Rohs Compliant Onsemi 31Y1554
MOSFET Transistor, N Channel, 43.5 A, 100 V, 0.03 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 43.5 A, 100 V, 0.03 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 100V, 43.5A, To-220; Transistor Polarity Onsemi - 58K1527 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 43.5A, To-220; Transistor Polarity Onsemi
58K1527
N Channel Mosfet, 100V, 43.5A, To-220; Transistor Polarity Onsemi 58K1527
N CHANNEL MOSFET, 100V, 43.5A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:43.5A; On Resistance Rds(on):0.03ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 43.5A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:43.5A; On Resistance Rds(on):0.03ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Transistor - 16125704 - Radwell International
Willingboro, NJ, United States
Transistor
16125704
Transistor 16125704
MOSFET TRANSISTOR, N CHANNEL, 43.5 A, 100 V, 0.03 OHM, 10 V/4 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 43.5 A, 100 V, 0.03 OHM, 10 V/4 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQP44N10
MOSFET FQP44N10
MOSFET 100V N-Channel QFET

MOSFET 100V N-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP44N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP44N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP44N10
MOSFET N-CH 100V 43.5A TO220-3

MOSFET N-CH 100V 43.5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP44N10FS-ND 001231-FQP44N10 278-FQP44N10 31Y1554 58K1527 16125704 FQP44N10 FQP44N10
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP44N10 N-Channel 100V 43.5A TO-220 MOSFET Transistor Mosfet Transistor, N Channel, 43.5 A, 100 V, 0.03 Ohm, 10 V, 4 V Rohs Compliant Onsemi N Channel Mosfet, 100V, 43.5A, To-220; Transistor Polarity Onsemi Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3 TO-3; TO-220 TO-220; TO-220-3
V(BR)DSS 100 volts
PD 146000 milliwatts 146000 milliwatts
Unlock Full Specs
to access all available technical data