onsemi N-Channel 600V 4.5A TO-220 MOSFET Transistor FQP5N60C

Description
600V N-Channel MOSFET, 4.5A, 2.5R, TO-220 Product overview: FQP5N60C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP5N60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-Channel MOSFET, 4.5A, 2.5R, TO-220 Product overview: FQP5N60C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP5N60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 4.5A TO-220 MOSFET Transistor
278-FQP5N60C
N-Channel 600V 4.5A TO-220 MOSFET Transistor 278-FQP5N60C
600V N-Channel MOSFET, 4.5A, 2.5R, TO-220 Product overview: FQP5N60C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP5N60C can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET, 4.5A, 2.5R, TO-220 Product overview: FQP5N60C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP5N60C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP5N60C - 067437-FQP5N60C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP5N60C
067437-FQP5N60C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP5N60C 067437-FQP5N60C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067437-FQP5N60C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 670pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 2.25A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Lighting Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067437-FQP5N60C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 670pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 2.25A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Lighting
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQP5N60C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP5N60C-ND
Single FETs, MOSFETs FQP5N60C-ND
N-Channel 600V 4.5A (Tc) 100W (Tc) Through Hole TO-220-3

N-Channel 600V 4.5A (Tc) 100W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP5N60C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP5N60C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP5N60C
MOSFET N-CH 600V 4.5A TO220-3

MOSFET N-CH 600V 4.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQP5N60C
MOSFET FQP5N60C
MOSFET 600V N-Ch Q-FET advance C-Series

MOSFET 600V N-Ch Q-FET advance C-Series

Buy Now Datasheet
Transistor - 16125728 - Radwell International
Willingboro, NJ, United States
Transistor
16125728
Transistor 16125728
POWER MOSFET, N CHANNEL, 4.5 A, 600 V, 2 OHM, 10 V, 4 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

POWER MOSFET, N CHANNEL, 4.5 A, 600 V, 2 OHM, 10 V, 4 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 600V, 4.5A To-220; Channel Type Onsemi - 84H4779 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 4.5A To-220; Channel Type Onsemi
84H4779
N Channel Mosfet, 600V, 4.5A To-220; Channel Type Onsemi 84H4779
N CHANNEL MOSFET, 600V, 4.5A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 4.5A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQP5N60C 067437-FQP5N60C FQP5N60C-ND FQP5N60C FQP5N60C 16125728 84H4779
Product Name N-Channel 600V 4.5A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP5N60C Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor N Channel Mosfet, 600V, 4.5A To-220; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 100000 milliwatts 100000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data