Renesas Electronics Corporation 100V 20A MOSFET Transistor HAT2174H-EL

Description
MOSFET N-CH 100V 20A 5LFPAK Product overview: HAT2174H-EL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2174H-EL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 20A 5LFPAK Product overview: HAT2174H-EL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2174H-EL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 20A MOSFET Transistor
285-HAT2174H-EL
100V 20A MOSFET Transistor 285-HAT2174H-EL
MOSFET N-CH 100V 20A 5LFPAK Product overview: HAT2174H-EL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2174H-EL can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 20A 5LFPAK Product overview: HAT2174H-EL from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT2174H-EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2174H-EL - 067807-HAT2174H-EL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2174H-EL
067807-HAT2174H-EL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2174H-EL 067807-HAT2174H-EL
Manufacturer: Renesas Electronics America Win Source Part Number: 067807-HAT2174H-EL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 20A (Ta) Max Gate Charge: 33.5nC @ 10V Max Input Capacitance: 2280pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 067807-HAT2174H-EL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 20A (Ta)
Max Gate Charge: 33.5nC @ 10V
Max Input Capacitance: 2280pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 204417886 - Radwell International
Willingboro, NJ, United States
Transistor
204417886
Transistor 204417886
DISCONTINUED BY MANUFACTURER, POWER MOSFET, N-CH, 100V, 20A, 5LFPAK. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER MOSFET, N-CH, 100V, 20A, 5LFPAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-HAT2174H-EL 067807-HAT2174H-EL 204417886
Product Name 100V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT2174H-EL Transistor
Polarity N-Channel N-Channel; N-Channel
PD 20000 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data