onsemi Single FETs, MOSFETs FDP18N50

Description
N-Channel 500V 18A (Tc) 235W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 500V 18A (Tc) 235W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP18N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP18N50-ND
Single FETs, MOSFETs FDP18N50-ND
N-Channel 500V 18A (Tc) 235W (Tc) Through Hole TO-220-3

N-Channel 500V 18A (Tc) 235W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Bipolar Transistors - 1867389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867389
Bipolar Transistors 1867389
ON Semiconductor, FDP18N50

ON Semiconductor, FDP18N50

Supplier's Site
Bipolar Transistors - 1867950P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867950P
Bipolar Transistors 1867950P
ON Semiconductor, FDP18N50

ON Semiconductor, FDP18N50

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP18N50 - 204113-FDP18N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP18N50
204113-FDP18N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP18N50 204113-FDP18N50
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204113-FDP18N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 235W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2860pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 265 mOhm @ 9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204113-FDP18N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 235W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 2860pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 265 mOhm @ 9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V MOSFET Transistor
2088-FDP18N50
N-Channel 500V MOSFET Transistor 2088-FDP18N50
MOSFETs 500V N-Channel PowerTrench MOSFET Product overview: FDP18N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP18N50 can be used for catalog matching and distributor lookup.

MOSFETs 500V N-Channel PowerTrench MOSFET Product overview: FDP18N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP18N50 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP18N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP18N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP18N50
MOSFET N-CH 500V 18A TO220-3

MOSFET N-CH 500V 18A TO220-3

Supplier's Site
Single FETs, MOSFETs - FDP18N50 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP18N50
Single FETs, MOSFETs FDP18N50
MOSFET N-CH 500V 18A TO220-3

MOSFET N-CH 500V 18A TO220-3

Supplier's Site Datasheet
Mosfet N-Channel 18A 500V To220; Channel Type Onsemi - 61M6289 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N-Channel 18A 500V To220; Channel Type Onsemi
61M6289
Mosfet N-Channel 18A 500V To220; Channel Type Onsemi 61M6289
MOSFET N-CHANNEL 18A 500V TO220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

MOSFET N-CHANNEL 18A 500V TO220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 26069085 - Radwell International
Willingboro, NJ, United States
Transistor
26069085
Transistor 26069085
POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 500V, 0.265OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 500V, 0.265OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP18N50
MOSFET FDP18N50
MOSFET 500V N-Channel PowerTrench MOSFET

MOSFET 500V N-Channel PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDP18N50-ND 1867389 1867950P 204113-FDP18N50 2088-FDP18N50 FDP18N50 FDP18N50 61M6289 26069085 FDP18N50
Product Name Single FETs, MOSFETs Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP18N50 N-Channel 500V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet N-Channel 18A 500V To220; Channel Type Onsemi Transistor MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220-3 Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-3
Number of units in IC 1
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data