onsemi N-Channel 600V IGBT Transistor HGTG30N60A4D

Description
IGBTs 600V N-Channel IGBT SMPS Series Product overview: HGTG30N60A4D from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG30N60A4D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBTs 600V N-Channel IGBT SMPS Series Product overview: HGTG30N60A4D from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG30N60A4D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V IGBT Transistor
279-HGTG30N60A4D
N-Channel 600V IGBT Transistor 279-HGTG30N60A4D
IGBTs 600V N-Channel IGBT SMPS Series Product overview: HGTG30N60A4D from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG30N60A4D can be used for catalog matching and distributor lookup.

IGBTs 600V N-Channel IGBT SMPS Series Product overview: HGTG30N60A4D from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG30N60A4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - HGTG30N60A4D - 113417-HGTG30N60A4D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTG30N60A4D
113417-HGTG30N60A4D
IGBTs - Single - HGTG30N60A4D 113417-HGTG30N60A4D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113417-HGTG30N60A4D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 55ns Input Type: Standard Gate Charge: 225nC Family Name: HGTG30N60A4D Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 463W Pulsed Collector Current: 240A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 30A Total Switching Energy(Ets): 280μJ (on), 240μJ (off) Turn-on and Turn-off delay time: 25ns/150ns Testing Conditions: 390V, 30A, 3 Ohm, 15V Alternative Parts (Cross-Reference): APT30GN60BDQ2; APT30GN60BDQ2G; STGWA40HP65FB2; STGWA40H65DFB2; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113417-HGTG30N60A4D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 55ns
Input Type: Standard
Gate Charge: 225nC
Family Name: HGTG30N60A4D
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 463W
Pulsed Collector Current: 240A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 30A
Total Switching Energy(Ets): 280μJ (on), 240μJ (off)
Turn-on and Turn-off delay time: 25ns/150ns
Testing Conditions: 390V, 30A, 3 Ohm, 15V
Alternative Parts (Cross-Reference): APT30GN60BDQ2; APT30GN60BDQ2G; STGWA40HP65FB2; STGWA40H65DFB2;
Introduction Date: December 17, 2001
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Single IGBTs - HGTG30N60A4D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTG30N60A4D-ND
Single IGBTs HGTG30N60A4D-ND
IGBT 600V 75A 463W Through Hole TO-247-3

IGBT 600V 75A 463W Through Hole TO-247-3

Buy Now Datasheet
IGBT - 16115662 - Radwell International
Willingboro, NJ, United States
IGBT, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DISSIPATION PD:463W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:150¦C; PRODUCT RANGE:-; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IGBT, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DISSIPATION PD:463W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:150¦C; PRODUCT RANGE:-; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single IGBTs - HGTG30N60A4D - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
HGTG30N60A4D
Single IGBTs HGTG30N60A4D
IGBT 600V 75A 463W TO247

IGBT 600V 75A 463W TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGTG30N60A4D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTG30N60A4D
Discrete Semiconductor Products - Transistors - IGBTs HGTG30N60A4D
IGBT 600V 75A 463W TO247

IGBT 600V 75A 463W TO247

Supplier's Site
Igbt, To-247; Continuous Collector Current Onsemi - 58K8903 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, To-247; Continuous Collector Current Onsemi
58K8903
Igbt, To-247; Continuous Collector Current Onsemi 58K8903
IGBT, TO-247; Continuous Collector Current:75A; Power Dissipation:463W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

IGBT, TO-247; Continuous Collector Current:75A; Power Dissipation:463W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Igbt Single Transistor, General Purpose, 75 A, 2.6 V, 463 W, 600 V, To-247, 3 Rohs Compliant Onsemi - 05M3504 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, General Purpose, 75 A, 2.6 V, 463 W, 600 V, To-247, 3 Rohs Compliant Onsemi
05M3504
Igbt Single Transistor, General Purpose, 75 A, 2.6 V, 463 W, 600 V, To-247, 3 Rohs Compliant Onsemi 05M3504
IGBT Single Transistor, General Purpose, 75 A, 2.6 V, 463 W, 600 V, TO-247, 3 RoHS Compliant: Yes

IGBT Single Transistor, General Purpose, 75 A, 2.6 V, 463 W, 600 V, TO-247, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
HGTG30N60A4D
IGBT Transistors HGTG30N60A4D
IGBT Transistors 600V N-Channel IGBT SMPS Series

IGBT Transistors 600V N-Channel IGBT SMPS Series

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-HGTG30N60A4D 113417-HGTG30N60A4D HGTG30N60A4D-ND 16115662 HGTG30N60A4D HGTG30N60A4D 58K8903 05M3504 HGTG30N60A4D
Product Name N-Channel 600V IGBT Transistor IGBTs - Single - HGTG30N60A4D Single IGBTs IGBT Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, To-247; Continuous Collector Current Onsemi Igbt Single Transistor, General Purpose, 75 A, 2.6 V, 463 W, 600 V, To-247, 3 Rohs Compliant Onsemi IGBT Transistors
PD 463 milliwatts 463000 milliwatts 463000 milliwatts
Unlock Full Specs
to access all available technical data