DigiKey Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 30 40 50 60 70 80 90 91 92 93 94 95 96 97 98 99 100 101 102 110 120 130 140 146
Product Name Notes
Bipolar (BJT) Transistor NPN - Darlington 350V 4A 90MHz 45W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 250V 16A 4MHz 200W Through Hole TO-264
Bipolar (BJT) Transistor NPN 260V 15A 30MHz 180W Through Hole TO-264
Bipolar (BJT) Transistor NPN 260V 15A 30MHz 200W Through Hole TO-264
Bipolar (BJT) Transistor NPN 50V 2A 65MHz 1.68W Surface Mount DPAK
Bipolar (BJT) Transistor PNP + Diode (Isolated) 260V 15A 30MHz 200W Through Hole TO-264
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 200W Through Hole TO-264
Bipolar (BJT) Transistor PNP 260V 15A 30MHz 180W Through Hole TO-264
Bipolar (BJT) Transistor PNP 260V 15A 30MHz 200W Through Hole TO-264
Bipolar (BJT) Transistor PNP 50V 2A 80MHz 1.68W Surface Mount DPAK
FET -60V 10.0 MOHM SOT23
IC
IGBT 1200V 15A TO247-3
IGBT 1200V 30A 156W Through Hole TO-247-3
IGBT 1200V 40A 192W Through Hole TO-247-3
IGBT 1200V 50A 192W Through Hole TO-247-3
IGBT 365V 20A 165W Surface Mount D²PAK
IGBT 390V 20A 125W Surface Mount DPAK
IGBT 390V 20A 125W Surface Mount TO-252, (D-Pak)
IGBT 390V 20A 150W Surface Mount D²PAK
IGBT 390V 20A 150W Surface Mount D2PAK
IGBT 430V 15A 115W Surface Mount DPAK
IGBT 430V 15A 115W Surface Mount TO-252, (D-Pak)
IGBT 430V 18A 115W Surface Mount D²PAK
IGBT 440V 15A 107W Surface Mount D²PAK
IGBT 440V 15A 107W Surface Mount DPAK
IGBT 440V 15A 107W Surface Mount TO-252, (D-Pak)
IGBT 440V 15A 107W Through Hole TO-220
IGBT 440V 20A 125W Surface Mount DPAK
IGBT 440V 20A 150W Surface Mount D²PAK
IGBT 440V 20A 150W Surface Mount D2PAK
IGBT 440V 20A 150W Surface Mount TO-263 (D²Pak)
IGBT 5A 600V DPAK
IGBT 600V 100A 223W TO247
IGBT 600V 100A 225W Through Hole TO-247-3
IGBT 600V 100A 595W Through Hole TO-247-3
IGBT 600V 20A 40W Through Hole TO-220F-3FS
IGBT 600V 20A 72W Surface Mount DPAK
IGBT 600V 24A 54W Through Hole TO-220F-3FS
IGBT 600V 40A 64W TO-3PF
IGBT Field Stop 1200V 100A 385W Through Hole TO-247-4L
IGBT Field Stop 1200V 160A 536W Through Hole TO-247-4L
IGBT Field Stop 1200V 50A 385W Through Hole TO-247-3
IGBT Field Stop 650V 100A 595W Through Hole TO-247-3
IGBT Field Stop 650V 160A 417W Through Hole TO-247-4L
IGBT Field Stop 650V 200A 536W Through Hole TO-247-4L
IGBT Field Stop 650V 70A 300W Through Hole TO-247-3
IGBT Field Stop 650V 80A 405W Through Hole TO-247-3
IGBT NPT 600V 30A 117W Through Hole TO-220AB
IGBT Trench 1200V 50A 385W Through Hole TO-247-3
IGBT Trench 1200V 80A 535W Through Hole TO-247-3
IGBT TRENCH 1400V 60A TO-247-3
IGBT Trench 600V 100A 223W Through Hole TO-247-3
IGBT Trench 600V 100A 417W Through Hole TO-247-3
IGBT Trench 600V 60A 167W Through Hole TO-247-3
IGBT Trench 600V 90A 300W Through Hole TO-247-3
IGBT Trench 650V 140A 300W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 100A 349W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 100A 535W Through Hole TO-247
IGBT Trench Field Stop 1200V 160A 454W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 30A 229W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 30A 278W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 30A 294W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 30A 333W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 40A 156W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 40A 192W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 40A 341W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 40A 384W Through Hole TO-247
IGBT Trench Field Stop 1200V 50A 192W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 50A 385W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 60A 192W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 60A 260W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 60A 384W Through Hole TO-247
IGBT Trench Field Stop 1200V 60A 452W Through Hole TO-247
IGBT Trench Field Stop 1200V 60A 560W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 80A 260W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 80A 384W Through Hole TO-247
IGBT Trench Field Stop 1200V 80A 535W Through Hole TO-247-3
IGBT Trench Field Stop 1200V 80A 535W Through Hole TO-247
IGBT Trench Field Stop 1350V 30A 357W Through Hole TO-247-3
IGBT Trench Field Stop 1350V 40A 394W Through Hole TO-247
IGBT Trench Field Stop 1350V 60A 394W Through Hole TO-247-3
IGBT Trench Field Stop 1350V 60A 394W Through Hole TO-247
IGBT Trench Field Stop 1350V 80A 394W Through Hole TO-247
IGBT Trench Field Stop 600V 100A 223W Through Hole TO-247-3
IGBT Trench Field Stop 600V 100A 417W Through Hole TO-247-3
IGBT Trench Field Stop 600V 100A 500W Through Hole TO-247-3
IGBT Trench Field Stop 600V 100A 595W Through Hole TO-247-3
IGBT Trench Field Stop 600V 100A Through Hole TO-247-3
IGBT Trench Field Stop 600V 120A 298W Through Hole TO-247-3
IGBT Trench Field Stop 600V 60A 189W Through Hole TO-247-3
IGBT Trench Field Stop 600V 60A 250W Through Hole TO-247-3
IGBT Trench Field Stop 600V 60A 250W Through Hole TO-247
IGBT Trench Field Stop 600V 70A 300W Through Hole TO-247-3
IGBT Trench Field Stop 600V 80A 250W Through Hole TO-247-3
IGBT Trench Field Stop 600V 80A 257W Through Hole TO-247
IGBT Trench Field Stop 600V 80A 366W Through Hole TO-247-3
IGBT Trench Field Stop 600V 80A 417W Through Hole TO-247-3
IGBT Trench Field Stop 600V 90A 250W Through Hole TO-247-3
IGBT Trench Field Stop 650V 100A 417W Through Hole TO-247-3
IGBT Trench Field Stop 650V 100A 595W Through Hole TO-247-3
IGBT Trench Field Stop 650V 60A 300W Through Hole TO-247-3
IGBT Trench Field Stop 650V 70A 300W Through Hole TO-247-3
IGBT Trench Field Stop 650V 80A 300W Through Hole TO-247-3
IGBT Trench Field Stop 650V 80A 366W Through Hole TO-247-3
IGBT TRENCH FS 600V 75A TO-247L
IGBT TRENCH FS 650V 72A TO-247
IGBT TRENCH FS 650V 80A TO-247
IGBT
MOSFET 2N-CH 60V 3.5A 8SOIC
Mosfet Array 2 N-Channel (Dual) 20V 4.5A 900mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 20V 5.5A 900mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 3.7A 900mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 5.3A 900mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 5A 900mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 50V 2A 900mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 50V 3A 900mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 60V 2.6A 900mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 60V 3.5A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 20V 2.8A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 20V 3.2A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 20V 3.5A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 20V 3.8A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 2.9A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 4A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 60V 2.3A 900mW Surface Mount 8-SOIC
Mosfet Array 3 N and 3 P-Channel (3-Phase Bridge) 30V 3A 1.4W Surface Mount 16-SOIC
Mosfet Array N and P-Channel 20V 3.5A 900mW Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V 2.9A 900mW (Ta) Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V 3.7A, 2.9A 900mW Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V 4.3A, 3.4A 1W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V 5.3A, 4A 900mW Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V 6.3A, 4.8A 1W Surface Mount 8-SOIC
MOSFET DRIVER 60 V, 3.3 A 130 MO
MOSFET N-CH 20V 1.3A SOT-23
MOSFET N-CH 60V 4A SOT223
MOSFET P-CH 30V 7.5A SOT223
MOSFET P-CH 30V 7.9A 8SOIC
N-Channel 1500V 100mA (Ta) 2W (Ta), 20W (Tc) Through Hole TO-220-3
N-Channel 1500V 2.5A (Ta) 2.5W (Ta), 140W (Tc) Through Hole TO-3P(L)
N-Channel 1500V 2.5A (Ta) 2W (Ta), 32W (Tc) Through Hole TO-220-3
N-Channel 1500V 2.5A (Ta) 3W (Ta), 50W (Tc) Through Hole TO-3P(L)
N-Channel 1500V 9A (Ta) 3W (Ta), 78W (Tc) Through Hole TO-3PF-3
N-Channel 20V 1.3A (Ta) 500mW (Ta) Surface Mount SOT-23-3
N-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3
N-Channel 20V 10.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 20V 7.4A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 1.1A (Ta) 500mW (Ta) Surface Mount SOT-23-3
N-Channel 30V 1.4A (Ta) 500mW (Ta) Surface Mount SOT-23-3
N-Channel 30V 1.6A (Ta) 500mW (Ta) Surface Mount SOT-23-3
N-Channel 30V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3
N-Channel 30V 10.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 11.5A (Ta) 3W (Ta) Surface Mount SOT-223-4
N-Channel 30V 25A (Tc) 50W (Tc) Through Hole TO-220-3
N-Channel 30V 5.5A (Ta) Surface Mount SOT-223-4
N-Channel 30V 5.8A (Ta) Surface Mount SuperSOT™-8
N-Channel 30V 7.2A (Ta) 3W (Ta) Surface Mount SOT-223-4
N-Channel 30V 7.2A (Ta) 3W (Ta) Surface Mount SOT-23-3
N-Channel 30V 7.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 8A (Ta) 3W (Ta) Surface Mount SOT-223-4
N-Channel 400V 400mA (Tc) 2W (Tc) Surface Mount SOT-223 (TO-261)
N-Channel 400V 500mA (Tc) 2W (Tc) Surface Mount SOT-223 (TO-261)
N-Channel 50V 15A (Tc) 50W (Tc) Through Hole TO-220-3
N-Channel 50V 15A (Tc) Through Hole TO-220-3
N-Channel 50V 75A (Tc) 150W (Tc) Through Hole TO-220-3
N-Channel 600V 250mA (Tc) 2W (Tc) Surface Mount SOT-223 (TO-261)
N-Channel 600V 300mA (Tc) 2W (Tc) Surface Mount SOT-223 (TO-261)
N-Channel 600V 400mA (Tc) 2.5W (Tc) Surface Mount SOT-223 (TO-261)
N-Channel 60V 15A (Tc) 50W (Tc) Through Hole TO-220-3
N-Channel 60V 2.7A (Ta) 3W (Ta) Surface Mount SOT-223-4
N-Channel 60V 2.8A (Ta) 3W (Ta) Surface Mount SOT-223-4
N-Channel 60V 280mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
N-Channel 60V 280mA (Tc) 300mW (Tc) Surface Mount SOT-23-3
N-Channel 60V 48A (Tc) 100W (Tc) Through Hole TO-220-3
N-Channel 60V 4A (Ta) 3W (Ta) Surface Mount SOT-223-4
N-Channel 60V 64A (Tc) 130W (Tc) Through Hole TO-220-3
N-Channel 60V 75A (Tc) 150W (Tc) Through Hole TO-220-3
N-Channel 60V 75A (Tc) Through Hole TO-220-3
NGB15T65M3DFP/SOT404 B/D2PAK
NGB30T65M3DFP/SOT404 B/D2PAK
NGW30T65M3DFP/A001/S OT429/TO-2
NGW30T65M3DFP/SOT429 -2/TO247-3
NGW30T65M3DFQ/SOT429 -2/TO247-3
NGW40T65H3DFP/A001/S OT429/TO-2
NGW40T65H3DFP/SOT429 -2/TO247-3
NGW40T65H3DHP/A001/S OT429/TO-2
NGW40T65H3DHP/SOT429 -2/TO247-3
NGW40T65M3DFP/A001/S OT429/TO-2
NGW40T65M3DFQ/SOT429 -2/TO247-3
NGW50T65M3DFP/SOT429 -2/TO247-3
NGW60T65M3DFP/SOT429 -2/TO247-3
NGW60T65M3DFQ/SOT429 -2/TO247-3
NGW75T65H3DFP/SOT429 -2/TO247-3
NGW75T65M3DFP/SOT429 -2/TO247-3
NGW75T65M3DFQ/SOT429 -2/TO247-3
NHDTA114ET-Q/SOT23/T O-236AB
NHDTA114EU-Q/SOT323/ SC-70
NHDTA114YT-Q/SOT23/T O-236AB
NHDTA123JT-Q/SOT23/T O-236AB
NHDTA124ET-Q/SOT23/T O-236AB
NHDTA143ZT-Q/SOT23/T O-236AB
NHDTA144ET-Q/SOT23/T O-236AB
NHDTC114ET-Q/SOT23/T O-236AB
NHDTC114YT-Q/SOT23/T O-236AB
NHDTC123JT-Q/SOT23/T O-236AB
NHDTC124ET-Q/SOT23/T O-236AB
NHDTC143ZT-Q/SOT23/T O-236AB
NHDTC144ET-Q/SOT23/T O-236AB
P-Channel 20V 1.1A (Ta) 500mW (Ta) Surface Mount SOT-23-3
P-Channel 20V 1.2A (Ta) 500mW (Ta) Surface Mount SOT-23-3
P-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23-3
P-Channel 20V 24A (Tc) 60W (Tc) Through Hole TO-220-3
P-Channel 20V 4.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 20V 5.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 20V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 20V 7.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 20V 850mA (Ta) 500mW (Ta) Surface Mount SOT-23-3
P-Channel 30V 1.1A (Ta) 500mW (Ta) Surface Mount SOT-23-3
P-Channel 30V 3.4A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 30V 30A (Tc) 75W (Tc) Through Hole TO-220-3
P-Channel 30V 3A (Ta) Surface Mount SOT-223-4
P-Channel 30V 4.4A (Ta) Surface Mount SuperSOT™-8
P-Channel 30V 5.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 30V 5.9A (Ta) 3W (Ta) Surface Mount SOT-223-4
P-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4
P-Channel 30V 7.5A (Ta) 3W (Ta) Surface Mount SOT-223-4
P-Channel 30V 7.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 30V 7A (Ta) Surface Mount 8-SOIC
P-Channel 30V 900mA (Ta) 500mW (Ta) Surface Mount SOT-23-3
P-Channel 60V 120mA (Ta) 360mW (Ta) Surface Mount SOT-23-3
P-Channel 60V 180mA (Ta) 360mW (Ta) Surface Mount SOT-23-3
P-Channel 60V 2.5A (Ta) 3W (Ta) Surface Mount SOT-223-4
P-Channel 60V 3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
POWER MOSFET, N-CHANNEL, LOGIC L
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 80V 100mA 150MHz 235mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 80V 100mA 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 235mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 250mW Surface Mount TO-236AB
RF Mosfet HFET 2V 10mA 12GHz 12.5dB 14dBm S02
RF Mosfet HFET 2V 10mA 12GHz 12dB M04
RF Mosfet HFET 2V 10mA 12GHz 13.5dB S02
RF Mosfet HFET 2V 10mA 20GHz 10dB S02
RF Mosfet HFET 2V 10mA 20GHz 13.5dB S03
RF Mosfet HFET 2V 10mA 2GHz 14dB 18dBm F4TSMM, M04
RF Mosfet HFET 2V 10mA 2GHz 17.5dB 11dBm M04
RF Mosfet HFET 2V 15mA 4GHz 16dB 11dBm M04
RF Mosfet HFET 2V 15mA 4GHz 16dB M04
RF Mosfet HFET 2V 5mA 2GHz 16dB 12dBm SOT-343
RF Mosfet HFET 3.5V 200mA 1.9GHz 10dB 32.5dBm 79A
RF Mosfet HFET 3.5V 50mA 1.9GHz 12dB 27dBm 79A
RF Mosfet LDMOS 28V 20mA 2.14GHz 13.5dB 35.4dBm 16-HTSSOP
RF Mosfet LDMOS 7.5V 200mA 460MHz 40dBm 79A
RF Mosfet N-Channel 7.5V 40mA 900MHz 23.5dB 32.2dB 3-PowerMiniMold
RF Mosfet N-Channel GaAs HJ-FET 2V 10mA 12GHz 13dB 125mW 4-Super Mini Mold
RF Transistor NPN 10V 35mA 10GHz 100mW Surface Mount SOT-523
RF Transistor NPN 10V 35mA 10GHz 150mW Surface Mount SOT-323
RF Transistor NPN 10V 35mA 10GHz 150mW Surface Mount SOT-343
RF Transistor NPN 10V 35mA 10GHz 200mW Surface Mount SOT-143
RF Transistor NPN 10V 35mA 10GHz 200mW Surface Mount SOT-143R
RF Transistor NPN 10V 35mA 10GHz 200mW Surface Mount SOT-23-3
RF Transistor NPN 10V 65mA 7GHz 100mW Surface Mount 3-SuperMiniMold (19)
RF Transistor NPN 10V 65mA 7GHz 100mW Surface Mount SOT-523
RF Transistor NPN 10V 65mA 7GHz 150mW Surface Mount SOT-323
RF Transistor NPN 10V 65mA 9GHz 150mW Surface Mount SOT-343
RF Transistor NPN 10V 65mA 9GHz 200mW Surface Mount SOT-143
RF Transistor NPN 10V 65mA 9GHz 200mW Surface Mount SOT-143R
RF Transistor NPN 10V 65mA 9GHz 200mW Surface Mount SOT-23-3
RF Transistor NPN 12V 100mA 4.5GHz 100mW Surface Mount SOT-523
RF Transistor NPN 12V 100mA 6.5GHz 1.2W Surface Mount SOT-89
RF Transistor NPN 12V 100mA 6.5GHz 150mW Surface Mount SOT-343
RF Transistor NPN 12V 100mA 6.5GHz 2W Surface Mount SOT-89
RF Transistor NPN 12V 100mA 7GHz 200mW Surface Mount SOT-23-3
RF Transistor NPN 12V 100mA 7GHz 200mW
RF Transistor NPN 12V 100mA 9GHz 200mW Surface Mount SOT-143
RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89
RF Transistor NPN 15V 250mA 2W Surface Mount SOT-89
RF Transistor NPN 15V 50mA 2GHz 150mW Surface Mount SOT-23-3
RF Transistor NPN 2.3V 35mA 60GHz 80mW Surface Mount M04
RF Transistor NPN 3.3V 100mA 15GHz 190mW Surface Mount SOT-343F
RF Transistor NPN 3.3V 35mA 25GHz 115mW Surface Mount SOT-343F
RF Transistor NPN 3V 30mA 11GHz 90mW Surface Mount SOT-323
RF Transistor NPN 5V 100mA 17GHz 500mW Surface Mount M05
RF Transistor NPN 5V 40mA 150mW Surface Mount SOT-343
RF Transistor NPN 5V 500mA 20GHz 735mW Surface Mount SOT-343F
RF Transistor NPN 6V 100mA 12GHz 205mW Surface Mount SOT-343F
RF Transistor NPN 6V 100mA 4.5GHz 150mW Surface Mount SOT-323
RF Transistor NPN 6V 100mA 4.5GHz 200mW Surface Mount SOT-23-3
RF Transistor NPN 6V 100mA 5GHz 125mW Surface Mount 3-SuperMiniMold (19)
RF Transistor NPN 6V 30mA 12GHz 125mW Surface Mount SOT-523
RF Transistor NPN 6V 30mA 12GHz 150mW Surface Mount SOT-323
RF Transistor NPN 6V 30mA 12GHz 180mW Surface Mount SOT-143
RF Transistor NPN 6V 30mA 14GHz 150mW Surface Mount SOT-363
RF Transistor NPN 6V 50mA 15GHz 205mW Surface Mount SOT-343F
RF Transistor PNP 12V 50mA 5.5GHz 200mW Surface Mount SOT-23-3
RF Transistor PNP 12V 50mA 8.5GHz 200mW Surface Mount SOT-23-3
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 2NPN 80V 6-TSSOP
TRANS PREBIAS 2PNP 80V 6-TSSOP
TRANS PREBIAS NPN 80V SOT323

<< Prev Next >>