Littelfuse, Inc. Ignition IGBT, N-Channel, 20 A, 350 V NGD8205ANT4G

Description
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil driver applications. Primary uses include Ignition, Direct Fuel Injections, or wherever high voltage and high current switching is required. End Products: Automotive Ideal for Coil-on-Plug and Driver-on-Coil Applications DPAK Package Offers Smaller Footprint for Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection Low Threshold Voltage for Interfacing Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)
Request a Quote
Description
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil driver applications. Primary uses include Ignition, Direct Fuel Injections, or wherever high voltage and high current switching is required. End Products: Automotive Ideal for Coil-on-Plug and Driver-on-Coil Applications DPAK Package Offers Smaller Footprint for Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection Low Threshold Voltage for Interfacing Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LGD8205ATI is a 350 V, 20 A N-channel ignition IGBT in a DPAK package, designed for high-voltage, high-current switching in applications such as ignition and direct fuel injection. It features integrated ESD protection, a low threshold voltage for direct logic interface, and a low saturation voltage. The device is AEC-Q101 qualified and operates within a junction temperature range of -55 °C to +175 °C. Thermal resistance from junction to case is 1.2 °C/W, and junction-to-ambient thermal resistance is 95 °C/W when mounted on an FR4 board. Maximum collector current is 20 A continuous and 50 A pulsed, with a collector-emitter voltage rating of up to 390 VDC under steady-state conditions. Gate-emitter voltage is limited to ±15 VDC. The DPAK package dimensions are specified with a width of 6.35 to 6.73 mm and a height of 9.40 to 10.41 mm.

Datasheet Summary
Powered by GS/AI

The LGD8205ATI is a 350 V, 20 A N-channel ignition IGBT in a DPAK package, designed for high-voltage, high-current switching in applications such as ignition and direct fuel injection. It features integrated ESD protection, a low threshold voltage for direct logic interface, and a low saturation voltage. The device is AEC-Q101 qualified and operates within a junction temperature range of -55 °C to +175 °C. Thermal resistance from junction to case is 1.2 °C/W, and junction-to-ambient thermal resistance is 95 °C/W when mounted on an FR4 board. Maximum collector current is 20 A continuous and 50 A pulsed, with a collector-emitter voltage rating of up to 390 VDC under steady-state conditions. Gate-emitter voltage is limited to ±15 VDC. The DPAK package dimensions are specified with a width of 6.35 to 6.73 mm and a height of 9.40 to 10.41 mm.

Suppliers

Company
Product
Description
Supplier Links
Ignition IGBT, N-Channel, 20 A, 350 V - NGD8205ANT4G - Littelfuse, Inc.
Rosemont, IL, United States
Ignition IGBT, N-Channel, 20 A, 350 V
NGD8205ANT4G
Ignition IGBT, N-Channel, 20 A, 350 V NGD8205ANT4G
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil driver applications. Primary uses include Ignition, Direct Fuel Injections, or wherever high voltage and high current switching is required. End Products: Automotive Ideal for Coil-on-Plug and Driver-on-Coil Applications DPAK Package Offers Smaller Footprint for Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection Low Threshold Voltage for Interfacing Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)

This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil driver applications. Primary uses include Ignition, Direct Fuel Injections, or wherever high voltage and high current switching is required. End Products: Automotive Ideal for Coil-on-Plug and Driver-on-Coil Applications DPAK Package Offers Smaller Footprint for Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection Low Threshold Voltage for Interfacing Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)

Supplier's Site Datasheet
IGBTs - Single - NGD8205ANT4G - 1010292-NGD8205ANT4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGD8205ANT4G
1010292-NGD8205ANT4G
IGBTs - Single - NGD8205ANT4G 1010292-NGD8205ANT4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1010292-NGD8205ANT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 390V Maximum Power Dissipation: 125W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A Turn-on and Turn-off delay time: -/5μs Testing Conditions: 300V, 9A, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1010292-NGD8205ANT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 390V
Maximum Power Dissipation: 125W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A
Turn-on and Turn-off delay time: -/5μs
Testing Conditions: 300V, 9A, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single IGBTs - NGD8205ANT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 390V 20A 125W Surface Mount TO-252, (D-Pak)

IGBT 390V 20A 125W Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGD8205ANT4G
IGBT Transistors NGD8205ANT4G
IGBT Transistors 350V 20A IGBT N-CHANNEL

IGBT Transistors 350V 20A IGBT N-CHANNEL

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGD8205ANT4G 1010292-NGD8205ANT4G NGD8205ANT4GOSTR-ND NGD8205ANT4G
Product Name Ignition IGBT, N-Channel, 20 A, 350 V IGBTs - Single - NGD8205ANT4G Single IGBTs IGBT Transistors
VCE(on) 1.3 volts 1.9 volts
Unlock Full Specs
to access all available technical data