onsemi 1350V 20A IGBT Transistor NGTB20N135IHRWG

Description
IGBT, 1350V 20A FS2-RC Induction Heating, TO-247, 30-TUBE Product overview: NGTB20N135IHRWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB20N135IHRWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 1350V 20A FS2-RC Induction Heating, TO-247, 30-TUBE Product overview: NGTB20N135IHRWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB20N135IHRWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1350V 20A IGBT Transistor
279-NGTB20N135IHRWG
1350V 20A IGBT Transistor 279-NGTB20N135IHRWG
IGBT, 1350V 20A FS2-RC Induction Heating, TO-247, 30-TUBE Product overview: NGTB20N135IHRWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB20N135IHRWG can be used for catalog matching and distributor lookup.

IGBT, 1350V 20A FS2-RC Induction Heating, TO-247, 30-TUBE Product overview: NGTB20N135IHRWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB20N135IHRWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGTB20N135IHRWG - 1231148-NGTB20N135IHRWG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB20N135IHRWG
1231148-NGTB20N135IHRWG
IGBTs - Single - NGTB20N135IHRWG 1231148-NGTB20N135IHRWG
Manufacturer: ON Semiconductor Win Source Part Number: 1231148-NGTB20N135IH RWG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 394W IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120A Switching Energy: 600μJ (off) Input Type: Standard Gate Charge: 234nC Td (on/off) @ 25°C: -/245ns Test Condition: 600V, 20A, 10 Ohm, 15V Family Name: NGTB20N135IHRWG Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 1350V Vce(on) (Maximum) @ Vge, Ic: 2.65V @ 15V, 20A Alternative Parts (Cross-Reference): IHW20N135R3; IHW20N135R3FKSA1; IHW20N135R3XK; Introduction Date: March 15, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231148-NGTB20N135IHRWG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 394W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120A
Switching Energy: 600μJ (off)
Input Type: Standard
Gate Charge: 234nC
Td (on/off) @ 25°C: -/245ns
Test Condition: 600V, 20A, 10 Ohm, 15V
Family Name: NGTB20N135IHRWG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 1350V
Vce(on) (Maximum) @ Vge, Ic: 2.65V @ 15V, 20A
Alternative Parts (Cross-Reference): IHW20N135R3; IHW20N135R3FKSA1; IHW20N135R3XK;
Introduction Date: March 15, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - NGTB20N135IHRWGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1350V 40A 394W Through Hole TO-247

IGBT Trench Field Stop 1350V 40A 394W Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB20N135IHRWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB20N135IHRWG
Discrete Semiconductor Products - Transistors - IGBTs NGTB20N135IHRWG
IGBT TRENCH/FS 1350V 40A TO247

IGBT TRENCH/FS 1350V 40A TO247

Supplier's Site
Igbt, Single, 1.35Kv, 40A, To-247; Continuous Collector Current Onsemi - 97W6294 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 1.35Kv, 40A, To-247; Continuous Collector Current Onsemi
97W6294
Igbt, Single, 1.35Kv, 40A, To-247; Continuous Collector Current Onsemi 97W6294
IGBT, SINGLE, 1.35KV, 40A, TO-247; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:2.2V; Power Dissipation:394W; Collector Emitter Voltage Max:1.35kV; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

IGBT, SINGLE, 1.35KV, 40A, TO-247; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:2.2V; Power Dissipation:394W; Collector Emitter Voltage Max:1.35kV; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
NGTB20N135IHRWG
Triode/MOS Tube/Transistor >> IGBTs NGTB20N135IHRWG
394W 40A 1.35kV FS(Field Stop) TO-247-3 IGBTs ROHS

394W 40A 1.35kV FS(Field Stop) TO-247-3 IGBTs ROHS

Supplier's Site Datasheet
Single IGBTs NGTB20N135IHRWG
IGBT TRENCH/FS 1350V 40A TO247

IGBT TRENCH/FS 1350V 40A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGTB20N135IHRWG
IGBT Transistors NGTB20N135IHRWG
IGBT Transistors 1350V/20A IGBT FSII TO-24

IGBT Transistors 1350V/20A IGBT FSII TO-24

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGTB20N135IHRWG 1231148-NGTB20N135IHRWG NGTB20N135IHRWGOS-ND NGTB20N135IHRWG 97W6294 NGTB20N135IHRWG NGTB20N135IHRWG NGTB20N135IHRWG
Product Name 1350V 20A IGBT Transistor IGBTs - Single - NGTB20N135IHRWG Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, 1.35Kv, 40A, To-247; Continuous Collector Current Onsemi Triode/MOS Tube/Transistor >> IGBTs Single IGBTs IGBT Transistors
PD 394000 milliwatts 394000 milliwatts 394000 milliwatts
TJ -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) ? to 175 C (? to 347 F) -40 to 175 C (-40 to 347 F)
VCES 1350 volts 1350 volts
Unlock Full Specs
to access all available technical data