onsemi IGBTs - Single - NGTB15N120FL2WG NGTB15N120FL2WG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231140-NGTB15N120FL 2WG Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): IXDH20N120; NGTG15N120FL2WG; NGTB15N120FL2WG; IRG4PH40K; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231140-NGTB15N120FL 2WG Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): IXDH20N120; NGTG15N120FL2WG; NGTB15N120FL2WG; IRG4PH40K; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - NGTB15N120FL2WG - 1231140-NGTB15N120FL2WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB15N120FL2WG
1231140-NGTB15N120FL2WG
IGBTs - Single - NGTB15N120FL2WG 1231140-NGTB15N120FL2WG
Manufacturer: ON Semiconductor Win Source Part Number: 1231140-NGTB15N120FL 2WG Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): IXDH20N120; NGTG15N120FL2WG; NGTB15N120FL2WG; IRG4PH40K; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231140-NGTB15N120FL2WG
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): IXDH20N120; NGTG15N120FL2WG; NGTB15N120FL2WG; IRG4PH40K;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Single IGBTs - NGTB15N120FL2WGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 30A 294W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 30A 294W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1200V 15A IGBT Transistor
279-NGTB15N120FL2WG
1200V 15A IGBT Transistor 279-NGTB15N120FL2WG
IGBT 1200V 15A SOLAR/UPS, 30-TUBE Product overview: NGTB15N120FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB15N120FL2WG can be used for catalog matching and distributor lookup.

IGBT 1200V 15A SOLAR/UPS, 30-TUBE Product overview: NGTB15N120FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB15N120FL2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGTB15N120FL2WG
IGBT Transistors NGTB15N120FL2WG
IGBT Transistors 1200V/15A VERY FAST IGBT

IGBT Transistors 1200V/15A VERY FAST IGBT

Buy Now Datasheet
Single IGBTs NGTB15N120FL2WG
IGBT 1200V 15A SOLAR/UPS TO247

IGBT 1200V 15A SOLAR/UPS TO247

Supplier's Site Datasheet
Transistor, Igbt, 1.2Kv, 30A, To-247; Dc Collector Current Onsemi - 13AC3827 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 1.2Kv, 30A, To-247; Dc Collector Current Onsemi
13AC3827
Transistor, Igbt, 1.2Kv, 30A, To-247; Dc Collector Current Onsemi 13AC3827
TRANSISTOR, IGBT, 1.2KV, 30A, TO-247; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):2V; Power Dissipation Pd:294W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

TRANSISTOR, IGBT, 1.2KV, 30A, TO-247; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):2V; Power Dissipation Pd:294W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB15N120FL2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB15N120FL2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB15N120FL2WG
IGBT 1200V 15A SOLAR/UPS TO247

IGBT 1200V 15A SOLAR/UPS TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1231140-NGTB15N120FL2WG NGTB15N120FL2WGOS-ND 279-NGTB15N120FL2WG NGTB15N120FL2WG NGTB15N120FL2WG 13AC3827 NGTB15N120FL2WG
Product Name IGBTs - Single - NGTB15N120FL2WG Single IGBTs 1200V 15A IGBT Transistor IGBT Transistors Single IGBTs Transistor, Igbt, 1.2Kv, 30A, To-247; Dc Collector Current Onsemi Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data